EN
  • EN
  • DE

STM32F103R8H6BTR

Part No STM32F103R8H6BTR
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708387-STM32F103R8H6BTR
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F103R8H6BTR CAD Model

Description

STM32F103R8H6BTR Microcontroller - STMicroelectronics

The STM32F103R8H6BTR from STMicroelectronics is a cutting-edge microcontroller that's part of the STM32F1 series, renowned for its high performance and integration. This microcontroller is based on the high-performance ARM Cortex-M3 32-bit RISC core, operating at a frequency of up to 72 MHz. With its impressive processing capabilities, the STM32F103R8H6BTR is an ideal choice for embedded applications requiring both performance and cost-effectiveness.

This microcontroller comes with a robust set of peripherals. It includes two ADCs (Analog to Digital Converters), three general-purpose 16-bit timers along with one PWM timer, and supports up to 37 I/Os. Each pin is 5V-tolerant, ensuring compatibility with a wide range of sensors and other input devices without the need for level shifting.

The STM32F103R8H6BTR also boasts a memory range that's well-suited for a variety of applications. It includes 64 KB of Flash memory for program storage and 20 KB of SRAM, providing ample space for complex applications and algorithms. The device supports an extensive set of power-saving modes, which makes it perfect for battery-operated devices where power efficiency is paramount.

Connectivity is another strong suit of this microcontroller. It features a USB 2.0 full-speed interface and can handle both host and device functionality. Additionally, it includes CAN and serial interfaces, which makes it a versatile choice for industrial control systems, medical devices, and other applications that require reliable data communication.

The STM32F103R8H6BTR operates over a wide temperature range from -40°C to 85°C, making it suitable for use in harsh environments. Its LQFP64 package ensures a compact footprint while allowing for adequate I/O and functionality for complex designs.

With its combination of performance, memory, and peripherals, the STM32F103R8H6BTR microcontroller from STMicroelectronics is an excellent choice for designers looking for a cost-effective yet powerful solution for their next embedded project.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
Lowest to $5.1294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess