EN
  • EN
  • DE

STM32F100R4T6BTR

Part No STM32F100R4T6BTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 64LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 24MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F1
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 24MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 51
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32F100
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263057-STM32F100R4T6BTR
Ultra Librarian 3D Model Ultra Librarian STM32F100R4T6BTR CAD Model

Description

STM32F100R4T6BTR Microcontroller - STMicroelectronics

The STM32F100R4T6BTR from STMicroelectronics is a high-performance ARM Cortex-M3 based microcontroller, designed to offer an optimal balance between power consumption, performance, and features. This microcontroller is part of the STM32F100 Value Line series, which provides a cost-effective solution for a wide range of applications.

Key Features

  • Core: ARM Cortex-M3 processor, running at a frequency of up to 24 MHz, delivering 1.25 DMIPS/MHz (Dhrystone 2.1) performance.
  • Memory: Comes with 16KB of Flash memory and 4KB of SRAM, suitable for various embedded applications.
  • I/Os: Provides up to 37 I/O ports with interrupt capability, which allows for easy connection to peripherals and other microcontrollers.
  • Analog: Features an array of analog components, including up to 2 ADCs with 10-bit resolution, and up to 16 channels, enabling precise analog signal acquisition and processing.
  • Timers: Equipped with multiple timers, including general-purpose and advanced-control timers for complex timing operations and PWM generation.
  • Communication Interfaces: Offers a rich set of communication interfaces such as USART, SPI, and I2C, facilitating serial communication with peripheral devices.
  • Debugging: Integrated debug mode through Serial Wire Debug (SWD) and JTAG interfaces, simplifying development and troubleshooting.
  • Supply Voltage: Operates within a wide range of supply voltages from 2.0 to 3.6 V, compatible with various power sources and battery-operated applications.
  • Package: Available in a LQFP64 package, providing a compact footprint for space-constrained applications.

Applications

The STM32F100R4T6BTR microcontroller is versatile and can be used in a variety of applications, including industrial control systems, consumer electronics, home automation, alarm systems, and battery-operated devices. Its combination of power efficiency and processing capability makes it suitable for applications that require a balance between cost and performance.

With its robust feature set and STMicroelectronics' commitment to reliability and support, the STM32F100R4T6BTR is an excellent choice for designers looking to create sophisticated yet cost-effective embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,880 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess