Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Manufacturer ON Semiconductor
Series 74F
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74F193
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908152-74F193SCX
Ultra Librarian 3D Model Ultra Librarian 74F193SCX CAD Model

Description

ON Semiconductor 74F193SCX Up/Down Binary Counter

The 74F193SCX is a high-performance, up/down binary counter designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is part of the 74F series, which are known for their fast switching speeds and high functionality, making them ideal for a wide range of counting applications in digital systems.

The 74F193SCX is a versatile 4-bit binary counter with the capability to count both upwards and downwards. It features two count-enable inputs (nUP and nDOWN), which allow the counter to either increment or decrement. Furthermore, the device includes a clear input (nCLR) that, when activated, resets the count to zero, ensuring that the counter can be quickly initialized at any point during operation.

This counter also comes with a fully synchronous design, which means that the outputs change coincidentally with the rising edge of the clock input. This synchronous operation eliminates the delays and glitches typically associated with asynchronous counters, providing a more reliable and stable counting operation.

Another key feature of the 74F193SCX is the carry lookahead circuitry, which facilitates cascading of multiple counters for extended bit counting without the need for additional gating. This makes it exceptionally useful for applications requiring multi-digit counting, such as digital clocks, frequency counters, and digital event counters.

The 74F193SCX is housed in a 16-pin SOIC package, making it compact and suitable for space-constrained applications. It operates over a standard industrial temperature range, ensuring reliability and performance even in harsh environments. The device is also fully compatible with TTL logic levels, allowing for easy integration into existing digital systems.

With its robust design and ON Semiconductor's commitment to quality, the 74F193SCX up/down binary counter is an excellent choice for designers looking to implement accurate and efficient counting solutions in their electronic projects.

You May Also Be Interested in

Texas Instruments
4-BIT BINARY COUNTERS
Lowest to €1.4682
ECAD model for CY74FCT163CTQCTG4
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ECAD model for CY74FCT191ATSOC
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to €0.3630
ECAD model for 74AHC1G4208GW-Q10H
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
ECAD model for 74HC161D-Q100J
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Lowest to €1.0084
ECAD model for NLV74HC393ADR2G
ON Semiconductor
12-Stage Binary Ripple Counter
Lowest to €0.8245
ECAD model for MC74AC4040DR2
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
ECAD model for 74HC161PW-Q100J
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
Need more? Email Us
ECAD model for MC74HC393AFL1
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
ECAD model for SN74LS393NE4

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ €0.2916 €51.0284
425+ €0.2393 €101.6958
660+ €0.2317 €152.9531
910+ €0.2244 €204.1963
1,175+ €0.2169 €254.8038
1,570+ €0.1944 €305.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,970 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention