EN
  • EN
  • DE

STM32F051F3P6

Part No STM32F051F3P6
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708337-STM32F051F3P6
Series STM series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM32F051F3P6 CAD Model

Description

STM32F051F3P6 Microcontroller - STMicroelectronics

The STM32F051F3P6 is a high-performance ARM Cortex-M0 based microcontroller, designed to offer new degrees of freedom to MCU users. It belongs to the STM32F0 series, which is a line of microcontrollers that are particularly well-suited for cost-sensitive applications that require high levels of integration and performance in a small footprint.

Key Features

  • Core: ARM Cortex-M0 processor, operating at frequencies of up to 48 MHz.
  • Memory: 16 Kbytes of Flash memory and 4 Kbytes of SRAM, providing ample space for small to medium-sized applications.
  • Energy Efficient: Low-power modes including Sleep, Stop, and Standby modes for power-saving operation.
  • Connectivity: Comprehensive set of peripherals for connectivity including I2C, USART, SPI, and advanced control such as timers, analog comparator, and PWM channels.
  • ADC: 12-bit, 1.0 µs Analog-to-Digital Converter (ADC) with up to 16 channels for accurate measurement of analog signals.
  • Clock Control: Flexible clock control system with internal 8 MHz factory-trimmed RC and up to 32 kHz for RTC with calibration.
  • Debugging: Integrated Serial Wire Debug (SWD) for streamlined debugging and development.
  • Package: Available in a 20-pin TSSOP package, suitable for space-constrained applications.

Applications

The STM32F051F3P6 microcontroller is an ideal choice for a wide range of applications, including:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Smart sensors
  • Lighting systems
  • Medical and handheld equipment

Support and Ecosystem

STMicroelectronics provides comprehensive support for the STM32F051F3P6 through its STM32Cube ecosystem which includes software tools, firmware libraries, and hardware development kits to aid in rapid development and prototyping. Additionally, a vast community of developers and extensive documentation are available to help you get your project off the ground with the STM32F051F3P6 microcontroller.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess