Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Applications Power Supply Controller/Monitor
Supply Voltage (V) 3.3V, 4.5V ~ 15V
Current - Supply 10mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 64-WFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Part Number Series LTC2977
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804703-LTC2977CUP#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2977CUP#TRPBF CAD Model

Description

Linear Technology LTC2977CUP#TRPBF Power Management IC

The LTC2977CUP#TRPBF is a highly sophisticated power management integrated circuit (IC) designed by Linear Technology, an Analog Devices brand. This advanced IC is specifically tailored for the precise monitoring and control of up to eight power supply voltages in complex electronic systems. The LTC2977 is part of Linear Technology's Power System Management (PSM) product family and is a pivotal component for ensuring system reliability and performance in applications ranging from data centers to telecommunications and industrial systems.

At the core of the LTC2977CUP#TRPBF is its ability to digitally interface with a variety of power supply configurations. It features an I²C/SMBus/PMBus interface that allows for real-time monitoring and control over the power supplies, providing system designers with the flexibility to adjust voltage, current limits, and power-on sequencing. This level of control ensures that each power rail is operating within its specified parameters, thus safeguarding the system against voltage irregularities or power supply failures.

The device is housed in a compact 64-pin QFN package, making it suitable for space-constrained applications. Its part number suffix, '#TRPBF', indicates that the IC is provided in tape and reel packaging, which is optimized for automated manufacturing processes, and that it is lead (Pb) free, complying with RoHS standards for environmental safety.

Key features of the LTC2977CUP#TRPBF include:

  • Simultaneous control and monitoring of up to eight power supply outputs.
  • Nonvolatile memory for storing custom configurations, which can be used to set power-up sequencing, voltage levels, and other parameters.
  • Integrated 16-bit ADCs for accurate voltage and current monitoring.
  • Programmable fault protection features that provide overvoltage, undervoltage, overcurrent, and overtemperature protection.
  • EEPROM fault logging to aid in failure analysis and system diagnostics.
  • Support for margining and trimming of power supply outputs to optimize system performance.

With its comprehensive feature set, the LTC2977CUP#TRPBF is an ideal solution for managing multiple power domains in sophisticated electronic systems where reliability, precision, and efficiency are paramount. By leveraging this power management IC, engineers can enhance system stability, extend operational life, and reduce the risk of costly downtime due to power-related issues.

You May Also Be Interested in

Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
ECAD model for V62/03624-04XE
Diodes Incorporated
ACDC SYNCH RECT CONT 8-SO
Lowest to $0.5908
ECAD model for APR34309CMPTR-G1
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5549
ECAD model for INA226AIDGSRG4
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Lowest to $5.9091
ECAD model for UC2844AQD8
Linear Technology
IC CONTROLLER SYNCH 28QFN
Lowest to $22.7739
ECAD model for LTC3766MPUFD#PBF
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
ECAD model for DM7316G-65513-R100
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $23.6364
ECAD model for ISL28022FUZ-T7A
Linear Technology
IC SUPERVISOR / Pushbutton PowerPathTM Controller with Supervisor
Lowest to $6.1653
ECAD model for LTC2952CF
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
ECAD model for DM7308G-65512-R100

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7273 $72.7273
2+ $70.4546 $140.9092
3+ $68.1819 $204.5457
4+ $65.9091 $263.6364
6+ $59.0910 $354.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,800 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention