EN
  • EN
  • DE
  • IT

STM32F031K4U6TR

Part No STM32F031K4U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 32UFQFPN  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-UFQFPN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 27
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-UFQFN Exposed Pad
Supplier Device Package 32-UFQFPN (5x5)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 3,000
Win Source Part Number 1134911-STM32F031K4U6TR
Ultra Librarian 3D Model Ultra Librarian STM32F031K4U6TR CAD Model

Description

STM32F031K4U6TR Microcontroller by STMicroelectronics

The STM32F031K4U6TR is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics, tailored for cost-sensitive applications that require efficient performance and a range of connectivity options. This microcontroller is part of the STM32F0 series, which is renowned for its energy efficiency, robust design, and integrated features that facilitate rapid development and deployment in embedded systems.

Key Features:

  • Core: ARM Cortex-M0 processor, operating at frequencies up to 48 MHz.
  • Memory: Comes equipped with 16 Kbytes of Flash memory and 4 Kbytes of SRAM, which are essential for storing firmware and running applications smoothly.
  • I/O Ports: Offers up to 26 I/Os, each of which is 5V-tolerant, ensuring compatibility with a range of peripheral devices.
  • Analog: Includes multiple 12-bit analog-to-digital converters (ADCs) with up to 10 channels, enabling precise measurement of analog signals.
  • Timers: Features several general-purpose timers, as well as advanced control timers, which are perfect for a variety of timing and control operations.
  • Communication Interfaces: Boasts a rich set of communication interfaces such as I2C, USARTs, SPIs, and HDMI CEC, which facilitate versatile connectivity options for various applications.
  • Debugging: Integrated with Serial Wire Debug (SWD) and a range of breakpoints and watchpoints, which streamline the debugging process.
  • Package: Available in an UFQFPN32 package, which is known for its small form factor and ease of integration into space-constrained designs.

Applications:

The STM32F031K4U6TR is designed for a broad array of applications, including industrial controls, consumer electronics, home automation, and sensor systems. Its robust set of features and connectivity options make it an ideal choice for designers looking to create sophisticated yet cost-effective products.

Reliability and Quality:

STMicroelectronics ensures that the STM32F031K4U6TR meets the highest quality and reliability standards. The microcontroller is subjected to rigorous testing and verification processes to guarantee performance in diverse operating conditions. Additionally, the device benefits from ST's long-term commitment to product longevity, providing designers with confidence in the stability of their supply chain.

For more detailed information, including datasheets, technical documentation, and support resources, visit the STMicroelectronics website.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0555 $52.7750
120+ $0.8661 $103.9320
180+ $0.8390 $151.0200
250+ $0.8120 $203.0000
320+ $0.7849 $251.1680
430+ $0.7037 $302.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,948 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess