EN
  • EN
  • DE

PSD813F2A-90J

Part No PSD813F2A-90J
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC PROG PERIPH IC 52PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Programmable Peripherals IC
Applications 8-Bit MCU Peripherals
Mounting Type Surface Mount
Package / Case 52-LCC (J-Lead)
Supplier Device Package 52-PLCC (19.1x19.1)
Base Product Number PSD813F
Standard Package 25 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 657323-PSD813F2A-90J
Ultra Librarian 3D Model Ultra Librarian PSD813F2A-90J CAD Model

Description

The PSD813F2A-90J is a sophisticated integrated circuit from STMicroelectronics, designed to cater to the needs of complex digital systems. This product falls under the category of Programmable System Devices (PSDs), which are tailored to provide flexible interfacing and memory solutions for microcontroller-based systems.

Key Features

  • Memory Capacity: The PSD813F2A-90J is equipped with ample memory, including flash memory for program storage, EEPROM for data storage that requires byte-level access, and additional SRAM.
  • High-Speed Operation: With an access time of 90 nanoseconds, this device can keep up with the demanding pace of high-speed microcontrollers, ensuring that data transfer does not become a bottleneck in system performance.
  • In-System Programmability: This device supports in-system programming (ISP) which allows for the programming and reprogramming of the memory without removing the chip from its application circuitry, providing ease of updates and product maintenance.
  • Flexible I/O: The PSD813F2A-90J offers a versatile set of I/O ports that can be configured to match specific system requirements, providing a customizable interface between the microcontroller and other peripherals.
  • Security Features: To ensure the protection of intellectual property and prevent unauthorized access, the device includes security features such as lock bits and protection mechanisms for the on-chip memory.

Applications

The PSD813F2A-90J is an ideal component for a wide range of applications that require robust memory interfacing capabilities. These include but are not limited to:

  • Embedded control systems
  • Automotive electronics
  • Industrial control units
  • Telecommunication infrastructure
  • Consumer electronics

Conclusion

With its combination of memory options, high-speed access, in-system programmability, and configurable I/O, the PSD813F2A-90J from STMicroelectronics is a highly versatile component that can be tailored to meet the specific needs of a broad range of electronic systems. Its advanced features and ease of use make it a valuable asset for any design engineer looking to optimize microcontroller-based applications.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $158.6092 $158.6092
2+ $153.3222 $306.6444
3+ $137.4613 $412.3839
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,001 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess