EN
  • EN
  • DE

STM32F031G6U6TR

Part No STM32F031G6U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN T/R | IC MCU 32BIT 32KB FLASH 28UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 708322-STM32F031G6U6TR
Series TPS series
Family Name STM32F031G6
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F031G6U6TR CAD Model

Description

STM32F031G6U6TR Microcontroller

The STM32F031G6U6TR is a cutting-edge microcontroller unit (MCU) from the reputable semiconductor manufacturer, STMicroelectronics. This high-performance MCU is part of the STM32F0 series, which is renowned for its energy efficiency, robust design, and flexibility, making it an ideal choice for a wide range of applications, including industrial, consumer, and Internet of Things (IoT) products.

Key Features:

  • Core: The STM32F031G6U6TR is built around a 32-bit ARM Cortex-M0 CPU, which operates at a frequency of up to 48 MHz. The Cortex-M0 core is known for its low power consumption and excellent code efficiency, which is essential for cost-sensitive applications.
  • Memory: It comes with 32 Kbytes of Flash memory and 4 Kbytes of SRAM, providing ample space for application code and data storage.
  • I/O Ports: This MCU includes a rich set of I/Os and peripherals, such as multiple GPIOs, I2C, SPI, and USART interfaces, which allow for easy integration with sensors, actuators, and other peripheral devices.
  • ADC: An integrated 12-bit analog-to-digital converter (ADC) with up to 16 channels enables the MCU to accurately convert analog signals to digital data for processing or monitoring tasks.
  • Timers: It features multiple timers, including a basic timer, a general-purpose timer, and a watchdog timer, which can be used for a variety of time-sensitive control applications.
  • Power Efficiency: The STM32F031G6U6TR operates in a range of low power modes, making it an excellent choice for battery-powered devices. Its power management features help to extend battery life and reduce energy costs.
  • Package: The MCU is available in a UFQFPN28 package, which is known for its small footprint and low profile, suitable for space-constrained applications.

Applications:

The versatility of the STM32F031G6U6TR allows it to be used in a variety of applications, including:

  • Smart home devices
  • Portable electronics
  • Industrial control systems
  • Medical equipment
  • Automotive electronics
  • Energy management systems

Overall, the STM32F031G6U6TR microcontroller from STMicroelectronics is a powerful and efficient solution for developers looking to create sophisticated and reliable electronic products. Its combination of performance, power efficiency, and rich peripheral set makes it a versatile platform for a multitude of embedded applications.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4605 $51.1175
85+ $1.1984 $101.8640
130+ $1.1609 $150.9170
180+ $1.1235 $202.2300
235+ $1.0860 $255.2100
310+ $0.9737 $301.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,550 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess