EN
  • EN
  • DE

STM32F031E6Y6TR

Part No STM32F031E6Y6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 25WLCSP  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 25-WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tape & Reel
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 20
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 25-UFBGA, WLCSP
Supplier Device Package 25-WLCSP
Base Product Number STM32
Other Names 497-16275-6,497-16275-1,497-16275-2
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263156-STM32F031E6Y6TR
Ultra Librarian 3D Model Ultra Librarian STM32F031E6Y6TR CAD Model

Description

The STM32F031E6Y6TR from STMicroelectronics is a cutting-edge microcontroller that's part of the STM32 32-bit ARM Cortex-M0 microcontroller family. This device offers a perfect blend of performance, power efficiency, and features, making it an ideal choice for a wide range of applications including industrial controls, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • Core: ARM Cortex-M0 processor, operating at frequencies up to 48 MHz.
  • Memory: Comes with 32 Kbytes of Flash memory and 4 Kbytes of SRAM, providing ample storage for instructions and data.
  • Energy Efficient: Designed for low-power operation, featuring several power-saving modes to reduce overall energy consumption.
  • Debugging: Includes a serial wire debug (SWD) and a comprehensive set of system debug features, making development and troubleshooting more straightforward.
  • I/Os: Offers up to 25 I/Os, each of which is 5V-tolerant, ensuring compatibility with a range of sensors and peripherals.
  • Communication Interfaces: Features I2C, USARTs, SPIs, and CAN interfaces for flexible communication options.
  • Timers: Contains multiple 16-bit timers, a 32-bit timer, as well as a SysTick timer, which can be used for a variety of timing-related tasks.
  • Analog: Equipped with an ADC with up to 10 channels, enabling the microcontroller to interface with analog sensors and devices.
  • Packages: Available in a 32-pin TSSOP package, providing a compact footprint for space-constrained applications.

Applications

The STM32F031E6Y6TR is highly versatile and can be used in a variety of applications. Its robust architecture and rich set of peripherals make it suitable for:

  • Industrial automation and control systems
  • Smart home devices and home automation
  • Consumer electronics such as gaming and entertainment systems
  • Medical devices and healthcare equipment
  • Automotive applications and IoT devices

STMicroelectronics' commitment to providing advanced microcontroller solutions is embodied in the STM32F031E6Y6TR, offering engineers and developers a flexible and powerful platform to build sophisticated and efficient electronic products.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7923 $50.2614
44+ $2.2911 $100.8084
68+ $2.2195 $150.9260
94+ $2.1479 $201.9026
121+ $2.0763 $251.2323
162+ $1.8616 $301.5792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess