Products specifications Report Issue?

Manufacturer TelCom Semiconductor, Inc
Win Source Part Number 1265631-TCM809SENB
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in System Monitoring, Automotive
Ultra Librarian 3D Model Ultra Librarian TCM809SENB CAD Model

Description

The TCM809SENB is a voltage monitoring circuit, often referred to as a voltage supervisor or reset IC, manufactured by TelCom Semiconductor, Inc. (now Microchip Technology). It is designed to monitor the supply voltage of a system and provide a reset signal when the voltage falls below a specified threshold. This ensures that the system starts up correctly and avoids erratic behavior during brownout conditions.

Applications

  • Microcontroller Systems: Used to reset microcontrollers during power-up or brownout conditions, ensuring proper operation.
  • Digital Signal Processors (DSPs): Monitors the supply voltage of DSPs and resets them if the voltage drops below the threshold.
  • Memory Systems: Protects memory contents from corruption during power fluctuations by initiating a reset signal.
  • Embedded Systems: Used in various embedded applications to ensure reliable system operation.
  • Industrial Control Systems: Monitors the power supply of industrial equipment and resets the system in case of voltage drops.

Features

  • Precise Voltage Threshold: Provides a highly accurate voltage threshold for monitoring the supply voltage.
  • Active-Low Reset Output: Generates an active-low reset signal when the supply voltage falls below the threshold.
  • Fixed Reset Timeout Period: Incorporates a fixed timeout period to ensure that the system remains in reset for a sufficient duration.
  • Low Supply Current: Consumes very little current, making it suitable for battery-powered applications.
  • Small Package Size: Available in a small surface-mount package, saving board space.

Benefits

  • Reliable System Operation: Ensures that the system starts up correctly and operates reliably during voltage fluctuations.
  • Protection Against Data Corruption: Prevents data corruption in memory systems by initiating a reset signal during brownout conditions.
  • Simplified System Design: Reduces the complexity of system design by providing a simple and effective voltage monitoring solution.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage monitoring and reset generation.

Additional Details

The TCM809SENB typically has a reset threshold voltage of 3.08V. It operates over a wide supply voltage range and a wide temperature range. The reset output is active-low, meaning that it is low during the reset period and high when the supply voltage is above the threshold. The reset timeout period is typically in the range of 100-200ms. It is commonly available in a SOT-23 surface-mount package. This voltage supervisor is a simple and reliable solution for ensuring proper system operation in a variety of applications.

You May Also Be Interested in

Panasonic
IC VOLT DETECT 2.5V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821HP
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to €0.4804
ECAD model for MN13811-G
Microchip Technology
Processor Supervisor 2.93V 1 Active High/Push-Pull 4-Pin SOT-143 T/R / IC RESET GEN 2.93V VTH SOT143-4
Lowest to €0.4620
ECAD model for MIC812SUY-TR
Microchip Technology
Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT-23-3
Lowest to €0.3651
ECAD model for MIC803-41D4VM3-TR
Microchip Technology
IC SUPERVISOR 2.93V VTH 8-SOIC
Need more? Email Us
ECAD model for MIC706SM-TR
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to €1.5317
ECAD model for MAX6314US26D3
Diodes Incorporated
IC SUPERVISOR 4.38V 8SOIC / Processor Supervisor 4.38V 1 Active Low 8-Pin SOIC N T/R
Lowest to €7.9332
ECAD model for PT7A7512WEX
Panasonic
IC VOLT DETECT 4.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821SUP
Microchip Technology
Processor Supervisor 4.38V 1 Active Low/Open Drain 3-Pin SC-70 T/R / IC MPU SUPERVISOR SC70-3
Lowest to €0.7687
ECAD model for MIC803-44D2VC3-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ €0.2288 €51.4893
545+ €0.1879 €102.3978
840+ €0.1820 €152.8659
1,160+ €0.1761 €204.2535
1,495+ €0.1703 €254.5518
2,000+ €0.1526 €305.1216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 87,000 pieces
MOQ: 225 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention