EN
  • EN
  • DE

TMDSEZD2812

Part No TMDSEZD2812
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EZ-DSP STARTER KIT FOR F2812 / TMS320F2812 DSP Starter Kit 150MHz CPU 128KB RAM 256KB Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series C2000
Board Type Evaluation Platform
Type DSP
Platform eZdsp
For Use With/Related Products TMS320F2812
Mounting Fixed
Contents Board(s), Cable(s), Power Supply
Win Source Part Number 797262-TMDSEZD2812
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN 3A991.a.2
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMDSEZD2812 CAD Model

Description

The TMDSEZD2812 by Texas Instruments is an advanced, high-performance digital signal processor (DSP) development kit designed to offer an efficient platform for embedded designers to evaluate, develop, and prototype applications that require intense computational power and real-time processing.

Key Features

  • High-Speed DSP: Equipped with the powerful TMS320F2812 DSP, which operates at a core frequency of up to 150 MHz, providing 300 million instructions per second (MIPS) for intensive processing tasks.
  • Integrated Peripherals: Includes a diverse set of peripherals such as an analog-to-digital converter (ADC), timers, serial communication interfaces, and more, facilitating a wide range of application development.
  • On-Board Debugging: Features an embedded JTAG interface with an included USB JTAG emulator, simplifying the debugging process and eliminating the need for additional hardware.
  • Expansion Capabilities: Comes with an expansion port that allows for additional input/output (I/O) and interface cards to be attached, expanding the development kit's capabilities and customization options.
  • Comprehensive Software Suite: Bundled with an extensive software development kit (SDK), including Texas Instruments' Code Composer Studio™ Integrated Development Environment (IDE), which provides a complete development environment for DSP applications.

Applications

The TMDSEZD2812 is ideal for a variety of applications, particularly those requiring high-speed signal processing and real-time control such as:

  • Industrial control systems
  • Motor control
  • Power management
  • Automotive systems
  • Robotics
  • Audio processing

Support and Resources

Developers using the TMDSEZD2812 benefit from Texas Instruments' comprehensive support network, including extensive online documentation, application notes, and an active community forum where experts and peers provide insights and assistance. This ensures a smooth development process from initial evaluation to final product deployment.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess