EN
  • EN
  • DE

STM1061N33WX6F

Part No STM1061N33WX6F
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Low Power Voltage Detector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261364-STM1061N33WX6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM1061N33WX6F CAD Model

Description

The STM1061N33WX6F is a precision micro-power voltage detector designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This voltage detector is engineered to monitor the voltage level of its supply voltage and provide a reset signal to microprocessors and other digital systems, ensuring proper operation during power-up, power-down, or brown-out conditions.

Key Features

  • Detector Threshold: The device is configured with a fixed threshold voltage of 3.3V, which is ideal for monitoring 3.3V power supplies.
  • Low Power Consumption: With a typical supply current of just 1.2µA, the STM1061N33WX6F is optimized for battery-powered and portable applications where power efficiency is critical.
  • High Accuracy: It offers a tight threshold accuracy of ±2.5%, ensuring reliable detection and system protection.
  • Operating Voltage Range: The device can operate over a wide range of supply voltages, from 1.6V to 5.5V, providing versatility across different applications.
  • Fast Response Time: It features a fast response time, which is essential for quick system recovery and protection.
  • Temperature Range: The STM1061N33WX6F operates over an industrial temperature range of -40°C to +85°C, suitable for harsh environments.
  • Output Type: The open-drain output of the detector can be connected to a pull-up resistor to operate over the full range of supply voltages.
  • Packaging: Available in a small SOT-23 package, the device is space-efficient and ideal for compact circuit designs.

Applications

The STM1061N33WX6F is versatile and can be used in a variety of applications, including:

  • Microprocessor reset circuits
  • Power failure detection
  • Battery-powered equipment
  • Portable electronics
  • Intelligent instruments
  • Automotive systems

In summary, the STM1061N33WX6F from STMicroelectronics is a reliable and efficient solution for voltage monitoring and system reset functions, ensuring the safety and proper operation of electronic systems across a wide range of applications.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess