EN
  • EN
  • DE

STLUX325A

Part No STLUX325A
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC DIGITAL CTLR PWM 32VFQFPN  /  Lighting PMIC 32-VFQFPN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tray
Applications Lighting
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 32-VQFN Exposed Pad
Supplier Device Package 32-VFQFPN (5x5)
Base Product Number STLUX325
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names STLUX325A-ND,497-15941,-497-15941
Standard Package 490
Win Source Part Number 1179071-STLUX325A
Ultra Librarian 3D Model Ultra Librarian STLUX325A CAD Model

Description

The STLUX325A from STMicroelectronics is a cutting-edge digital controller specifically designed for LED lighting applications. This powerful device is part of the ST's state-of-the-art STLux platform, which is renowned for its ability to drive innovation in the lighting industry.

At the heart of the STLUX325A is an advanced System-On-Chip (SoC) that integrates a variety of features to enable sophisticated lighting systems. It includes a high-performance DALI interface, which allows for seamless integration into modern lighting networks, providing users with the flexibility to control and customize lighting schemes with precision and ease.

The STLUX325A is also equipped with a state-of-the-art embedded Digital Addressable Lighting Interface (DALI), which makes it an ideal choice for professional lighting applications that require complex programmable scenarios and multi-light configurations. This interface not only simplifies the design of lighting systems but also enhances functionality, allowing for dimming control, color mixing, and networked lighting management.

One of the key features of the STLUX325A is its six programmable PWM generators. These generators are capable of driving multiple LED channels with high accuracy and minimal power loss, ensuring efficient operation and energy savings. The device also supports both buck and boost DC-DC converter topologies, making it versatile for various power supply configurations.

Furthermore, the STLUX325A boasts an integrated state machine with six independent states, which allows for the creation of complex lighting patterns and sequences without the need for an external microcontroller. This feature simplifies the design process and reduces system cost and complexity.

For developers and engineers, STMicroelectronics provides comprehensive support for the STLUX325A, including development tools, reference designs, and technical documentation. This ensures a smooth design-in process and helps accelerate time-to-market for innovative lighting solutions.

In summary, the STLUX325A is a versatile and powerful LED controller that offers a wealth of features for advanced lighting systems. Its integration of DALI, programmable PWM generators, and a built-in state machine make it a top choice for professionals seeking to create efficient, sophisticated, and customizable lighting applications.

You May Also Be Interested in

Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0437 $64.3496
18+ $6.6001 $118.8018
28+ $6.3938 $179.0264
38+ $6.1875 $235.1250
49+ $5.9813 $293.0837
65+ $5.3624 $348.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess