EN
  • EN
  • DE

MC10EP29DTR2

Part No MC10EP29DTR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 3.3V / 5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10EP
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 3GHz
Operating Supply Voltage -3 V ~ -5.5 V
Current - Quiescent 57mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1217178-MC10EP29DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10EP29
Introduction Date April 12, 2001
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10EP29DTR2 CAD Model

Description

The MC10EP29DTR2 is a high-performance, 5V ECL Differential Data and Clock D Flip-Flop integrated circuit, designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is part of ON Semiconductor's 10EP series, which is known for its fast edge rates and superior signal integrity, making it ideal for high-speed applications that require precise timing and synchronization.

Key Features

  • High-Speed Performance: The MC10EP29DTR2 offers a maximum clock frequency of 3 GHz, ensuring rapid data processing and timing operations for high-speed digital systems.
  • Differential ECL Inputs and Outputs: Differential inputs and outputs provide excellent noise immunity and allow for the use of long transmission lines with minimal signal degradation.
  • Positive ECL Power Supply: The device operates with a single positive 5V ECL power supply, simplifying power management in ECL systems.
  • Set (S) and Reset (R) Capabilities: Asynchronous set and reset functions enable the flip-flop to be preset or cleared independently of the clock signal, providing additional control over the output state.
  • Temperature Range: The MC10EP29DTR2 is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for use in a variety of environmental conditions.

Applications

The ON Semiconductor MC10EP29DTR2 is ideal for use in applications that demand high-speed and precise data handling, such as:

  • High-speed communication systems
  • Automated test equipment (ATE)
  • Pulse and signal generators
  • Data transmission and clock distribution networks
  • Synchronous data path applications

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The MC10EP29DTR2 is manufactured with robust materials and tested to ensure reliability and performance under a wide range of conditions.

Ordering Information

The MC10EP29DTR2 is available in a TSSOP-20 package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. For ordering, refer to the full part number MC10EP29DTR2 to ensure the correct device specification.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2220 $64.8880
9+ $13.3114 $119.8026
14+ $12.8944 $180.5216
19+ $12.4786 $237.0934
24+ $12.0628 $289.5072
33+ $10.8154 $356.9082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess