EN
  • EN
  • DE
  • IT

MC9S08DN32CLF

Part No MC9S08DN32CLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series S08
Package Tray
Part Status Obsolete
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name MC9S0
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926414-MC9S08DN32CLF
Ultra Librarian 3D Model Ultra Librarian MC9S08DN32CLF CAD Model

Description

Product Overview: NXP MC9S08DN32CLF

The NXP MC9S08DN32CLF is a powerful and versatile 8-bit microcontroller that is part of the MC9S08 family, designed to deliver exceptional performance and reliability for a wide range of embedded applications. This microcontroller is built upon the HCS08 core and operates at a maximum frequency of 40 MHz, providing the computational power necessary for complex tasks and real-time processing.

Key Features

  • Core: HCS08 8-bit CPU with up to 40 MHz frequency for robust processing capabilities.
  • Flash Memory: 32 KB on-chip flash memory, providing ample space for application code storage with read/write cycles.
  • RAM: 2 KB of on-chip RAM, ensuring smooth operation and data management for applications.
  • Timers: Multiple timing features including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise event management and control.
  • Communication Interfaces: Integrated I2C, SCI (UART), and SPI modules for versatile communication protocols, enabling easy connection with peripherals and other devices.
  • Analog-to-Digital Converter: 10-bit ADC with multiple channels for accurate analog signal measurement and conversion to digital form.
  • Voltage Range: Operates at 2.7V to 5.5V, offering flexibility for various power supply designs and ensuring compatibility with both low and standard voltage applications.
  • Package: Available in an LQFP-48 package, which is suitable for space-constrained applications while providing enough pins for extensive functionality.
  • Temperature Range: Designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The MC9S08DN32CLF is ideal for a diverse set of applications, including but not limited to industrial control systems, consumer electronics, automotive modules, and medical devices. Its robust feature set ensures that designers can implement sophisticated control algorithms, manage multiple sensor inputs, and facilitate communication with other system components.

Quality and Support

NXP is known for its commitment to quality and long-term reliability. The MC9S08DN32CLF microcontroller is no exception, benefiting from NXP’s rigorous testing and validation processes. Additionally, developers can access NXP's comprehensive support, including software libraries, development tools, and a community of experts to expedite the design and development process.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess