Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 4.5A, 18A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 70mOhm at 2.25A, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 7.8nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 408pF at 50V
Power Dissipation (Maximum) 2.9W, 50W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package PowerFlat (3.3x3.3)
Manufacturer Package 8-PowerVDFN
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261331-STL4N10F7
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STL4N10F7 CAD Model

Description

STL4N10F7 Power MOSFET by STMicroelectronics

The STL4N10F7 is a high-performance, N-channel Power MOSFET produced by STMicroelectronics, a leader in the semiconductor industry. This robust component is designed to deliver efficient power conversion in various applications, making it a versatile choice for designers and engineers seeking reliable and energy-saving solutions.

Key Features

  • Low On-Resistance: The STL4N10F7 features a very low on-resistance (R<sub>DS(on)) which translates to reduced conduction losses and improved overall efficiency in power circuits.
  • High Current Capability: With a continuous drain current (I<sub>D) rating, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • Enhanced Power Density: The device's compact footprint allows for higher power density designs, enabling more power in a smaller space.
  • 100% Avalanche Tested: Guaranteeing reliability, the STL4N10F7 is thoroughly tested for avalanche ruggedness, ensuring it can withstand harsh operating conditions.
  • Low Gate Charge: The reduced gate charge (Q<sub>g) results in faster switching performance and lower switching losses.

Applications

The STL4N10F7 is suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC/DC converters
  • Motor control circuits
  • Automotive applications
  • High-efficiency power management systems

Technical Specifications

The STL4N10F7 boasts impressive technical specifications that make it a top choice for power management tasks:

  • Drain-source voltage (V<sub>DS): 100V
  • Continuous drain current (I<sub>D): 4A
  • Power dissipation (P<sub>D): 48W
  • Operating temperature range: -55°C to 175°C

STMicroelectronics' commitment to innovation and quality is evident in the STL4N10F7 Power MOSFET. With its advanced features and robust performance, this component is an excellent choice for power conversion applications requiring efficiency, reliability, and high power density.

You May Also Be Interested in

Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A1545R
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A13AOMRN
Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP161A0390PR
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A11BOMEN
Torex Semiconductor Ltd
MOSFET P-CH 30V 700MA SOT23
Need more? Email Us
ECAD model for XP152A11E5MRN
STMicroelectronics
N-channel 650 V, 0.160 typ., 18 A MDmesh V Power MOSFET in D2PAK, I2PAK | MOSFET N-CH 650V 18A TO247
Lowest to $2.3246
ECAD model for STW20N65M5
Infineon Technologies
HEXFET® Power MOSFET for DC-DC Converters | MOSFET N-CH 30V 18A 8-SOIC
Lowest to $0.1162
ECAD model for IRF7822PBF
IXYS
PolarHT HiPerFET Power MOSFET | MOSFET N-CH 200V 140A TO-264
Lowest to $19.1996
ECAD model for IXFK140N20P
UMW
20V 3.77A 750MW [email protected],5A 850
Lowest to $0.0239
ECAD model for SI2312A

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8167 $57.1690
170+ $0.6701 $113.9170
260+ $0.6492 $168.7920
360+ $0.6282 $226.1520
465+ $0.6073 $282.3945
620+ $0.5444 $337.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention