EN
  • EN
  • DE

STL36N55M5

Part No STL36N55M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 550 V, 0.066 typ., 22.5 A MDmesh V Power MOSFET in a PowerFLAT 8x8 HV package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh V
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 550V
Current - Continuous Drain (Id) @ 25°C 22.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 62nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2670pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 2.8W (Ta), 150W (Tc)
Rds On (Maximum) @ Id, Vgs 90 mOhm @ 16.5A, 10V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Manufacturer Package PowerFlat (8x8) HV
Package 4-PowerFlat HV
Win Source Part Number 1261328-STL36N55M5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name STL36N55M5
Introduction Date December 14, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian STL36N55M5 CAD Model

Description

The STL36N55M5 is a highly efficient N-channel power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This advanced power MOSFET is designed using ST's proprietary MDmesh™ M5 technology, which combines excellent RDS(on) performance with reduced gate charge, making it an ideal choice for a wide range of high-efficiency applications.

Key Features

  • Voltage Rating: This MOSFET operates at a drain-source voltage (VDS) of 55V, which is suitable for various mid-range power applications.
  • Current Handling: It has a continuous drain current (ID) of 36A, ensuring it can handle significant power levels.
  • On-Resistance: The STL36N55M5 boasts an ultra-low on-resistance (RDS(on)) of only 8.9 mOhm at 10V of gate-source voltage (VGS), which translates into higher efficiency and lower heat dissipation during operation.
  • Gate Charge: It features an optimized gate charge (Qg) that improves the switching performance, which is particularly beneficial in high-frequency power switching applications.
  • Power Dissipation: With a maximum power dissipation (Pd) of 150W, this MOSFET can manage considerable power levels without compromising reliability.

Applications

The STL36N55M5 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting solutions
  • DC-DC Converters
  • Motor Control systems
  • Automotive applications
  • High-performance computing and server power supplies

Package and Quality

The MOSFET is housed in a robust and compact PowerFLAT™ 5x6 package that not only saves space but also ensures good thermal performance for better reliability. STMicroelectronics is committed to delivering high-quality products, and the STL36N55M5 is no exception, meeting stringent industry standards for performance and reliability.

With its combination of efficiency, performance, and versatility, the STL36N55M5 from STMicroelectronics represents a top-tier solution for designers looking to optimize their power management systems.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Sanken
N-Channel MOS FET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5548 $61.1028
26+ $4.5578 $118.5028
40+ $4.4153 $176.6120
55+ $4.2730 $235.0150
70+ $4.1305 $289.1350
94+ $3.7032 $348.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess