Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tape and Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 45V
Id - Continuous Drain Current 120A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 1.8mOhm at 18A, 10V
Gate Source Voltage(th) (Maximum) at Id 1.2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 33nC at 4.5V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 5170pF at 25V
Power Dissipation (Maximum) 150W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package PowerFlat (5x6)
Manufacturer Package 8-PowerVDFN
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 720595-STL200N45LF7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STL200N45LF7 CAD Model

Description

Introducing the STL200N45LF7 Power MOSFET from STMicroelectronics

The STL200N45LF7 is a high-performance, N-channel Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This advanced power transistor is part of ST's STripFET F7 series, which is known for its remarkable efficiency and thermal performance. The STL200N45LF7 is specially crafted for applications demanding high power density and efficiency, such as automotive systems, industrial power supplies, and high-performance computing.

Key Features

  • Low On-Resistance: The STL200N45LF7 boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency. This feature is crucial for applications that require high current handling with minimal power dissipation.
  • High Voltage Capability: With a maximum drain-source voltage (V<sub>DS) of 45V, this MOSFET can comfortably handle high-voltage applications, offering designers flexibility in their circuit designs.
  • High Current Rating: The device is capable of supporting a continuous drain current (I<sub>D) of up to 200A, making it suitable for high-current applications.
  • Enhanced Switching Performance: The STL200N45LF7 is optimized for fast switching, which is essential for reducing switching losses in power conversion applications. This results in improved efficiency and faster response times.
  • Low Gate Charge: A low gate charge (Q<sub>g) ensures that the MOSFET can be driven at high speeds with minimal power required from the driver circuit, aiding in the reduction of total power consumption.

Applications

The STL200N45LF7 is versatile and can be used in a wide range of applications, including:

  • DC/DC converters
  • Motor control units
  • Power management systems
  • Battery management systems
  • LED lighting solutions

Reliable and Robust

STMicroelectronics has designed the STL200N45LF7 with reliability in mind. The MOSFET is encapsulated in a robust package that ensures its durability under harsh conditions. It also features built-in protection against over-temperature and over-current conditions, safeguarding your designs from unexpected events.

Overall, the STL200N45LF7 from STMicroelectronics is an exemplary choice for engineers looking for a power MOSFET that combines high efficiency, robust performance, and reliability. Whether you're designing for the automotive industry, industrial power systems, or advanced computing platforms, the STL200N45LF7 is engineered to meet and exceed your high-power demands.

You May Also Be Interested in

Torex Semiconductor Ltd
P-Channel Power MOS FET
Need more? Email Us
ECAD model for XP132A0265SR
UMW
20V 3.77A 750MW [email protected],5A 850
Lowest to $0.0239
ECAD model for SI2312A
Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP161A0390PR
UMW
MOSFET N-CH 30V 1.2A SOT23
Lowest to $0.0903
ECAD model for IRLML2803TR
Torex Semiconductor Ltd
POWER MOSFET
Need more? Email Us
ECAD model for XP135A1145SR
Torex Semiconductor Ltd
Lowest to $0.1578
ECAD model for XP151A12A2MRN
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP152A01D8MRN
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A11BOMEN
Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP131A1145SR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention