EN
  • EN
  • DE

STI8N65M5

Part No STI8N65M5
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-channel 650 V, 0.56 Ω, 7 A MDmesh™ V Power MOSFET | MOSFET N-CH 650V 7A I2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 7A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 600mOhm at 3.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 15nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 690pF at 100V
Power Dissipation (Maximum) 70W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package I2PAK
Manufacturer Package TO-262-3 Long Leads, I2Pak, TO-262AA
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261105-STI8N65M5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STI8N65M5 CAD Model

Description

The STI8N65M5 is a state-of-the-art N-channel Power MOSFET produced by STMicroelectronics, utilizing the innovative MDmesh™ M5 technology. This device is tailored for high efficiency and reliability in a wide range of applications, including switch-mode power supplies (SMPS), lighting, welding, and high-performance drives.

Key Features

  • Voltage Rating: With a robust 650 V drain-source voltage (V<sub>DS), the STI8N65M5 is well-suited for high-voltage applications, providing a comfortable design margin for enhanced system reliability.
  • Low On-Resistance: The device boasts an ultra-low on-resistance (R<sub>DS(on)) of just 0.72 Ohm (typical), which translates to reduced conduction losses and improved overall efficiency.
  • Current Capacity: The STI8N65M5 can handle a continuous drain current (I<sub>D) of up to 8 A, making it capable of driving significant loads.
  • Fast Switching Performance: The fast switching characteristics of this Power MOSFET make it ideal for high-frequency power switching applications, minimizing switching losses.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) ensures that less energy is required to turn the transistor on and off, further improving the power efficiency.
  • Enhanced Ruggedness: The STI8N65M5 is designed to withstand harsh operating conditions, ensuring reliability and long service life.

Applications

The versatility of the STI8N65M5 Power MOSFET makes it an excellent choice for a range of electronic designs. It is particularly well-suited for:

  • High-efficiency switch-mode power supplies (SMPS)
  • LED lighting solutions
  • Welding equipment
  • Power converters and inverters
  • Motor control circuits

Advantages of MDmesh™ M5 Technology

STMicroelectronics' proprietary MDmesh™ M5 technology enhances the performance of the STI8N65M5 by combining low gate charge and reduced capacitances with the high voltage rating, thereby achieving the best-in-class figure of merit for high-efficiency power conversion.

For designers and engineers looking for a robust, high-performance Power MOSFET, the STI8N65M5 offers an optimal solution that balances efficiency, power handling, and reliability.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
60V 5A 500mW 1 N-channel SOT-89
Lowest to $0.0702
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
ShenZhen SlkorMicro Semicon Co. Ltd
30V 5A 1.4W 1 N-channel SOT-23
Lowest to $0.0339
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 3Ω@10V 225mW 1V@250uA 1 N-channel SOT-23
Lowest to $0.0267

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8970 $69.4850
11+ $11.4022 $125.4242
16+ $11.0464 $176.7424
22+ $10.6895 $235.1690
28+ $10.3338 $289.3464
38+ $9.2643 $352.0434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess