Products specifications Report Issue?

Reference Date Code 0601+
Reference case BGA
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 712352-STI7109ZWBDHCP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STI7109ZWBDHCP CAD Model

Description

STI7109ZWBDHCP - High-Performance Set-Top Box Processor

The STI7109ZWBDHCP is a cutting-edge set-top box processor from STMicroelectronics, designed to power the next generation of digital home entertainment systems. This high-performance processor is engineered to handle the demanding multimedia processing tasks required by modern set-top boxes including HD video decoding, advanced audio processing, and secure content delivery.

At the heart of the STI7109ZWBDHCP is a powerful CPU core that enables smooth and responsive user experiences even when running complex interactive applications. This is complemented by a dedicated multimedia processing unit, which supports high-definition video standards such as H.264, MPEG-2, and VC-1. This ensures that users can enjoy crisp, clear, and fluid video playback on their television screens.

The processor also features a robust security framework that includes support for HDCP (High-bandwidth Digital Content Protection), ensuring that high-value content is securely transmitted and protected against unauthorized interception. This is critical for service providers who require a secure platform for content distribution, and for consumers who demand peace of mind when it comes to the protection of digital media.

Connectivity is another strong suit of the STI7109ZWBDHCP, with a range of interfaces that enable seamless integration with other home entertainment components. These include HDMI for high-quality audio and video output, Ethernet for network connectivity, and USB for peripheral attachments. Such versatility ensures that the processor can serve as the central hub for a sophisticated home media setup.

In summary, the STI7109ZWBDHCP from STMicroelectronics is a versatile and powerful processor that is ideal for high-end set-top box applications. Its capabilities in video and audio processing, combined with strong security features and comprehensive connectivity options, make it a top choice for manufacturers looking to deliver a superior entertainment experience to consumers.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Five-line TVS Diode Array | TVS DIODE 5V 7.5V 6DFN
Lowest to €2.4279
ECAD model for AOZ8205DI
Analog Devices Inc.
300 MHz to 1000 MHz Quadrature Modulator
Lowest to €20.5142
ECAD model for ADF4360-1
ON Semiconductor
Low Voltage Octal Registered Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 3.6V 24SOIC
Need more? Email Us
ECAD model for 74LVTH543WM
WJ Communication. Inc.
UMTS-band 4W HBT Amplifier Module
Need more? Email Us
ECAD model for AP502-PCB
SANYO Semiconductor (U.S.A) Corporation
Switching Regulator Applications
Need more? Email Us
ECAD model for 2SC4461
Microsemi Corporation
TRANSIENT ABSORPTION ZENER | TVS DIODE 64.1V 103V DO13
Need more? Email Us
ECAD model for 1N5654A
AVAGO TECHNOLOGIES LIMITED
Ultra Low Power 10 MBd Digital CMOS Optocouplers Low input current: 1.6 mA
Lowest to €0.9859
ECAD model for ACPL-W61L
Grayhill Inc.
Half Pitch DIP Switches | SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for 97C08ST
Murata Power Solutions Inc.
8-Bit Video Flash A/D Converter
Need more? Email Us
ECAD model for ADC-302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention