EN
  • EN
  • DE

STI5516SWC

Part No STI5516SWC
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2007+
Reference case BGA
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 756935-STI5516SWC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STI5516SWC CAD Model

Description

The STI5516SWC is a highly integrated, advanced digital TV processor chip from the renowned semiconductor manufacturer STMicroelectronics. This chip is part of STMicroelectronics' STi55xx family, designed to provide a comprehensive solution for digital set-top boxes and interactive digital TV applications.

Key Features

  • Powerful CPU: At the heart of the STI5516SWC is a high-performance 32-bit ST20 CPU core that ensures smooth and efficient processing of digital TV signals and interactive content.
  • Advanced Video Decoding: The chip supports standard-definition MPEG-2 video decoding, which is essential for digital broadcasting and media playback. It ensures high-quality video output that meets the demands of modern digital TV.
  • Integrated Audio Decoder: It comes with an integrated MPEG-1 Layer I/II audio decoder, providing clear and crisp sound to accompany the visual experience.
  • Graphics Engine: The STI5516SWC features a powerful graphics engine capable of handling OSD (On-Screen Display) and graphical user interfaces, enhancing user interaction and visual appeal.
  • Memory Interface: The chip includes a flexible memory interface supporting both SDRAM and Flash memory, allowing for scalable and cost-effective system designs.
  • Security: With integrated security features, the STI5516SWC is well-suited for applications that require content protection and secure transactions, such as pay-TV services.
  • Connectivity: A range of I/O interfaces, including UART, I2C, and Smart Card interfaces, provide excellent connectivity options for various peripheral devices and conditional access modules.

Applications

The STI5516SWC is ideal for a variety of applications, including:

  • Cable, satellite, and terrestrial digital set-top boxes
  • Interactive TV systems
  • Personal Video Recorders (PVRs)
  • Internet Protocol Television (IPTV) receivers

With its robust feature set and STMicroelectronics' commitment to quality, the STI5516SWC is a top choice for manufacturers seeking to create high-performance digital TV solutions that stand out in the competitive consumer electronics market.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess