EN
  • EN
  • DE

STM32L152CCT6

Part No STM32L152CCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Reset and supply management | IC MCU 32BIT 256KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
The number of I/O 37
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 8K x 8
Date RAM Size 32K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 14x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number STM32L152
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1261417-STM32L152CCT6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32L152CCT6 CAD Model

Description

STM32L152CCT6 Microcontroller

The STM32L152CCT6 is a cutting-edge microcontroller chip hailing from the renowned STM32L1 series, produced by STMicroelectronics. This product is a testament to the company's commitment to delivering high-performance and energy-efficient solutions for a wide array of applications. With its advanced architecture based on the ARM® Cortex®-M3 processor, the STM32L152CCT6 is designed to meet the rigorous demands of modern embedded systems.

Core Features:

  • Core Processor: The microcontroller is built around a 32-bit ARM Cortex-M3 CPU, which operates at a frequency of up to 32 MHz, providing a balanced combination of power efficiency and processing capability.
  • Memory: It comes with a 256KB flash memory and 32KB of RAM, ensuring ample space for complex applications and data storage.
  • Energy Efficiency: The STM32L152CCT6 excels in power conservation with its ultra-low-power mode, drawing minimal energy to sustain prolonged battery life in portable devices.
  • Connectivity: This microcontroller includes a variety of peripherals for enhanced connectivity, such as USB 2.0, SPI, I2C, and USART interfaces, allowing for flexible communication with other devices and systems.
  • Analog Features: It boasts multiple 12-bit analog-to-digital converters (ADCs), DAC channels, and comparators, making it ideal for precision analog sensor integration.
  • Packages: Available in a 48-pin LQFP package, it provides a compact footprint suitable for space-constrained applications.

Applications:

The versatility of the STM32L152CCT6 makes it an excellent choice for a broad range of applications, such as:

  • Medical devices
  • Industrial control systems
  • Energy management
  • Consumer electronics
  • Sensing and monitoring systems

STMicroelectronics ensures that developers have access to comprehensive development tools and software libraries, simplifying the design process and accelerating time-to-market for products utilizing the STM32L152CCT6 microcontroller. With its robust feature set and energy-efficient operation, the STM32L152CCT6 is a smart choice for designers looking to create sophisticated and power-sensitive applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9053 $59.6212
9+ $12.2300 $110.0700
13+ $11.8478 $154.0214
18+ $11.4656 $206.3808
23+ $11.0834 $254.9182
31+ $9.9369 $308.0439
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 591 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess