The W10G-E4 is a single-phase bridge rectifier manufactured by Vishay Semiconductors. It is designed for converting AC voltage to DC voltage in a variety of electronic applications. This rectifier features a high surge current capability and a low forward voltage drop, making it suitable for efficient power conversion.
Applications:
- AC-DC power supplies
- Battery chargers
- LED lighting
- Home appliances
- Industrial automation
Features:
- Voltage: 1000V
- Current: 1.0A
- Low Forward Voltage Drop
- High Surge Current Capability
- UL Recognized File # E54214
- RoHS Compliant
Benefits:
- Efficient AC-DC power conversion
- Reduced power losses due to low forward voltage drop
- Reliable performance under surge conditions
- Safe and reliable operation
- Environmentally friendly
Additional Details:
The W10G-E4 bridge rectifier provides a reliable and efficient solution for converting AC voltage to DC voltage. The low forward voltage drop minimizes power losses and improves efficiency. The high surge current capability allows it to withstand transient current surges. The UL recognition ensures safe and reliable operation. The W10G-E4 is commonly used in AC-DC power supplies, battery chargers, and LED lighting applications. Its key specifications include a maximum repetitive peak reverse voltage (VRRM) of 1000V, a maximum average forward rectified current (IF(AV)) of 1.0A, and a maximum surge current (IFSM) of 30A. The operating temperature range is -55°C to +150°C. The compact package size and easy mounting make it suitable for various applications. The device uses a glass passivated chip junction. It is also used in industrial automation equipment.