EN
  • EN
  • DE

STI5197BFBC

Part No STI5197BFBC
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Cost-effective QAM demodulator and MPEG-2 decoder for SD set-top box applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096906-STI5197BFBC
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STI5197BFBC CAD Model

Description

The STI5197BFBC is a cutting-edge integrated receiver decoder (IRD) designed by STMicroelectronics, a leader in the semiconductor industry. This product is tailored for the digital broadcasting market and is ideal for set-top boxes and digital television applications. The STI5197BFBC is built to deliver exceptional performance and reliability, providing an immersive viewing experience for consumers.

Key Features

  • Advanced Decoding: The device supports various video decoding standards, including MPEG-2, ensuring compatibility with a wide range of digital broadcast formats.
  • Enhanced Connectivity: With multiple I/O interfaces, the STI5197BFBC offers seamless integration with other components, including smart card interfaces for conditional access, ensuring secure content delivery.
  • High-Quality Audio: The product features advanced audio decoding capabilities, supporting standard audio formats to deliver a rich sound experience.
  • Low Power Consumption: Designed with power efficiency in mind, the STI5197BFBC minimizes energy usage, making it an eco-friendly choice for energy-conscious consumers.

Applications

The STI5197BFBC is versatile and can be used in a variety of digital TV solutions, such as:

  • Digital set-top boxes (cable, satellite, terrestrial)
  • Personal video recorders (PVRs)
  • Interactive TV applications
  • Networked multimedia devices

Technical Specifications

The technical specifications of the STI5197BFBC include:

  • Video Decoder: MPEG-2 MP@ML
  • Audio Decoder: MPEG-1 layers I and II, MPEG-2 layer II, and other popular audio formats
  • Memory: Supports DDR1/DDR2 SDRAM interfaces
  • Peripheral Interfaces: Includes USB 2.0, Ethernet MAC, Smart Card, and others
  • Security: Integrated features for content protection and conditional access

With its robust feature set and adherence to industry standards, the STI5197BFBC from STMicroelectronics is a top-tier choice for manufacturers looking to produce high-quality digital broadcast equipment. Its combination of performance, connectivity, and energy efficiency makes it a highly competitive component in the global market for digital multimedia technology.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess