ST25C16FM6 EEPROM by STMicroelectronics
The ST25C16FM6 is a high-performance, 16-Kbit serial EEPROM from the renowned semiconductor manufacturer STMicroelectronics. This product is designed for a wide range of applications requiring reliable non-volatile memory storage. With its robust serial I²C interface, the ST25C16FM6 offers an efficient solution for system designers looking to enhance their data storage capabilities.
Key Features
- Memory Size: 16-Kbits of EEPROM storage, providing ample space for configuration parameters, calibration data, or small application logs.
- Interface: The device supports the standard I²C fast mode, allowing for easy integration with most microcontroller units (MCUs).
- Write Cycle Time: Fast write cycle times of typically 5 ms enable quick updates to stored data, enhancing overall system performance.
- Data Retention: Offers a long data retention period of more than 40 years, ensuring the persistence of crucial data over extensive periods.
- Write Endurance: High write endurance of 1 million write cycles per byte, which translates into a durable and reliable memory component.
- Operating Voltage Range: The device operates within a voltage range of 2.5V to 5.5V, making it versatile for various power supply conditions.
- Temperature Range: Designed to operate across an industrial temperature range from -40°C to +85°C.
Applications
The ST25C16FM6 is suitable for a diverse array of applications, including but not limited to industrial control systems, consumer electronics, healthcare devices, and automotive systems. Its reliability and flexibility make it an excellent choice for systems where non-volatile memory is crucial for parameter storage, device configuration, or user preferences.
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The ST25C16FM6 is manufactured to meet the stringent quality standards expected from a leading semiconductor provider, ensuring both reliability and performance for the end-user.