EN
  • EN
  • DE

PME810808BBR-E7DN

Part No PME810808BBR-E7DN
Manufacturer Sunplus
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SUNPLUS
Win Source Part Number 278864-PME810808BBR-E7DN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PME810808BBR-E7DN CAD Model

Description

The PME810808BBR-E7DN is a power management IC (PMIC) from Sunplus Technology Co., Ltd. PMICs are integrated circuits that manage the power requirements of electronic devices. They are essential components in battery-powered devices and other systems that require efficient power distribution and regulation.

Applications:

  • Portable electronic devices: This PMIC is suitable for use in smartphones, tablets, and other handheld gadgets.
  • Wearable technology: It can be implemented in smartwatches, fitness trackers, and other wearable devices.
  • IoT devices: This IC can be used in Internet of Things (IoT) devices that require power management.
  • Embedded systems: Use in various embedded systems.
  • Industrial applications: Power management solutions for industrial control and automation.

Features:

  • Voltage Regulation: Provides stable and regulated voltage outputs for different components of the system.
  • Power Sequencing: Manages the order in which different power rails are turned on and off to prevent damage to sensitive components.
  • Battery Management: Supports battery charging, discharging, and monitoring functions.
  • Low Power Consumption: Designed to minimize power consumption in both active and standby modes.
  • Protection Features: Includes over-voltage, over-current, and short-circuit protection to ensure safe operation.
  • Buck-Boost Conversion: Offers efficient voltage conversion for various system needs.
  • I2C Interface: Allows for easy configuration and monitoring of the PMIC's parameters through a standard I2C interface.

Benefits:

  • Improved Battery Life: Efficient power management extends battery life in portable devices.
  • Enhanced System Reliability: Protection features safeguard against damage from power-related issues.
  • Reduced Board Space: Integration of multiple power management functions in a single chip reduces the number of components on the board.
  • Simplified Design: The PMIC simplifies the design process by handling complex power management tasks.
  • Cost-Effective Solution: Integration and efficiency contribute to a cost-effective power management solution.
  • Optimized Performance: Stable and regulated power ensures optimal performance of all system components.

Additional Details: Detailed technical specifications such as input voltage range, output voltage levels, switching frequency, and specific protection thresholds can typically be found in the product datasheet from Sunplus. The exact packaging and temperature range will be documented in the datasheet, as well.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9409 $59.1135
36+ $3.2340 $116.4240
56+ $3.1324 $175.4144
77+ $3.0319 $233.4563
99+ $2.9302 $290.0898
132+ $2.6276 $346.8432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,410 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess