EN
  • EN
  • DE

STH90N15F42

Part No STH90N15F42
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description N-channel 150 V, 12.5 mΩ, 95 A TO-220, H²PAK STripFET™2; DeepGATE™2; Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 95 A
Gate to Source Voltage (Vgs) 20 V
Maximum Operating Temperature 175 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 3
Packaging Tape and Reel
Power Dissipation 315 W
RoHS Non-Compliant
Win Source Part Number 1096893-STH90N15F42
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STH90N15F42 CAD Model

Description

The STH90N15F42 is a state-of-the-art N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power transistor is a part of ST's MDmesh™ M2 series, which is well-known for its excellent energy efficiency and performance in high-power applications. Designed with the latest advancements in technology, the STH90N15F42 is a testament to STMicroelectronics' commitment to providing high-quality and reliable components for a wide range of electronic applications.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capability: With a continuous drain current (ID) of 80A, the STH90N15F42 can handle high current loads, making it suitable for demanding power applications.
  • High Voltage Rating: The MOSFET is rated for a drain-source voltage (VDSS) of 150V, providing a wide safety margin for applications requiring high voltage operation.
  • Fast Switching Speed: The device features fast switching characteristics, which are crucial for reducing switching losses in high-frequency power converters and inverters.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and robustness in applications that may experience unexpected voltage transients.

Applications

The STH90N15F42 is ideal for a broad range of high-power applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC/DC and AC/DC converters
  • Motor drives and inverters
  • LED lighting solutions
  • Automotive applications and more

Quality and Reliability

STMicroelectronics ensures that the STH90N15F42 meets the highest quality and reliability standards. The device is encapsulated in a robust and industry-standard TO-247 package, providing excellent thermal performance and mechanical durability. Engineers and designers can rely on this MOSFET to deliver consistent performance even under harsh conditions.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Linear Technology
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess