EN
  • EN
  • DE

VP3203N3-G

Part No VP3203N3-G
Manufacturer Microchip Technology
Catalog FETs - Single
Description P-Channel Enhancement-Mode Vertical DMOS FET | MOSFET P-CH 30V 650MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 650mA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 600mOhm at 3A, 10V
Gate Source Voltage(th) (Maximum) at Id 3.5V at 10mA
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 300pF at 25V
Power Dissipation (Maximum) 740mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-92-3
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1279757-VP3203N3-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VP3203N3-G CAD Model

Description

Microchip Technology's VP3203N3-G - High-Performance Voltage Supervisor

The VP3203N3-G is a precision voltage supervisor designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is engineered to monitor the voltage levels in digital systems and ensure that the microprocessor and other critical components operate within the specified voltage ranges for optimal performance and stability.

Key Features:

  • Voltage Supervision: The VP3203N3-G provides accurate monitoring of supply voltages, ensuring that systems do not operate under conditions that could lead to data corruption or erratic behavior.
  • Low Power Consumption: This device is optimized for low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Reset Output: It features an active-low reset output that is asserted when the monitored voltage falls below the factory-programmed threshold, providing a reliable reset signal to the host system.
  • High Accuracy: With its high accuracy threshold levels, the VP3203N3-G can detect minute voltage deviations, which is critical for systems requiring precise voltage monitoring.
  • Wide Operating Temperature Range: The device operates effectively over a broad temperature range, making it suitable for use in various environments and applications.

Applications:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Embedded systems
  • Automotive electronics

The VP3203N3-G is presented in a compact package and is characterized by its ease of integration into a wide array of electronic systems. Its robust design and high reliability make it an excellent choice for designers looking to enhance system integrity through vigilant voltage supervision. With Microchip Technology's reputation for quality and support, the VP3203N3-G stands out as a superior solution for protecting critical system components from the dangers of undervoltage conditions.

For more information, datasheets, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 3Ω@10V 225mW 1V@250uA 1 N-channel SOT-23
Lowest to $0.0267
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@10V,500mA 200mW 2.5V@250uA SOT-363
Lowest to $0.1601
ShenZhen SlkorMicro Semicon Co. Ltd
50V 130mA 10Ω@5V,100mA 200mW 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1188
ShenZhen SlkorMicro Semicon Co. Ltd
20V 1.2A 150mW 1 N-channel SOT-723
Lowest to $0.0272
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 150mΩ@4.5V,2A 350mW 1.1V@250uA 1 N-channel SOT-23
Lowest to $0.0425
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5594 $50.1534
27+ $3.7411 $101.0097
42+ $3.6242 $152.2164
58+ $3.5073 $203.4234
74+ $3.3903 $250.8822
99+ $3.0396 $300.9204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess