EN
  • EN
  • DE

L6562DTR-LF

Part No L6562DTR-LF
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - PFC(Power Factor Correction)
Manufacturer STMicroelectronics
Win Source Part Number 292364-L6562DTR-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6562DTR-LF CAD Model

Description

The L6562DTR-LF is a state-of-the-art Power Factor Correction (PFC) controller produced by STMicroelectronics, a leader in semiconductor solutions. This advanced IC is specifically designed to facilitate the development of energy-efficient and cost-effective PFC circuits. It is an essential component for applications requiring compliance with the international standards for power factor and harmonic content.

Key Features

  • Transition Mode (TM) PFC Controller: The L6562DTR-LF operates in Transition Mode, also known as Boundary Conduction Mode, which ensures high efficiency in light-load conditions and significantly reduces the switching losses compared to continuous conduction mode controllers.
  • Low Harmonic Distortion: The device is designed to minimize total harmonic distortion (THD), thereby improving power quality and meeting stringent regulatory standards for electronic devices.
  • High Power Factor: By optimizing the phase alignment between input voltage and current, the L6562DTR-LF achieves a high power factor, close to unity, which is ideal for energy-saving applications.
  • Multi-Function Pin: A versatile multi-function pin provides flexibility in setting operational parameters such as the maximum output power, further enhancing the adaptability of the controller to different applications.

Applications

The L6562DTR-LF is suitable for a wide range of applications that demand efficient power management and high power factor, including:

  • LED lighting drivers
  • Switched-mode power supplies (SMPS)
  • Adapters and chargers for electronic devices
  • Flat-panel displays and televisions
  • High-efficiency AC-DC converters

Package and Availability

This controller is available in an SO-8 package, which is ideal for compact PCB layouts. The 'LF' suffix indicates that the product is manufactured with environmentally friendly "lead-free" materials, in line with current RoHS directives. The L6562DTR-LF is available in tape and reel packaging, facilitating its use in high-volume automated production environments.

Conclusion

The L6562DTR-LF from STMicroelectronics is a highly integrated and efficient solution for power factor correction. Its advanced features and flexible application range make it an excellent choice for designers looking to enhance the performance and compliance of their power supply circuits.

You May Also Be Interested in

Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess