EN
  • EN
  • DE

M95040-DRDW3TP/K

Part No M95040-DRDW3TP/K
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 4KBIT SPI 20MHZ 8TSSOP  /  EEPROM Memory IC 4Kb (512 x 8) SPI 20 MHz 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 4ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number M95040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 497-14442-2,497-14442-1,497-14442-6
Standard Package 4,000
Win Source Part Number 975982-M95040-DRDW3TP/K
Ultra Librarian 3D Model Ultra Librarian M95040-DRDW3TP/K CAD Model

Description

The M95040-DRDW3TP/K is a robust and versatile EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by STMicroelectronics, a leader in semiconductor solutions. This particular model is part of the M95xxx series, known for its high performance and reliability in data storage applications.

Key Features

  • Memory Size: The device comes with a 4 Kbit capacity, suitable for applications requiring small data storage.
  • Data Retention: It offers a long data retention period of over 40 years, ensuring the persistence of information over extended periods.
  • Write Cycles: With an endurance of up to 1 million write cycles, it can be rewritten multiple times without degradation.
  • Operating Voltage Range: The chip operates within a voltage range of 2.5V to 5.5V, making it compatible with various circuits and power supplies.
  • Communication Interface: Utilizes a standard SPI (Serial Peripheral Interface) for communication, allowing easy integration with microcontrollers and other digital systems.
  • Package: Supplied in an 8-pin TSSOP (Thin Shrink Small Outline Package), it is designed for space-saving and surface-mount technology applications.
  • Temperature Range: Operational across an industrial temperature range from -40°C to +85°C, it is suitable for harsh environments.
  • Access Protection: Features write protect pins and software data protection mechanisms to prevent accidental data corruption.

Applications

The M95040-DRDW3TP/K is ideal for use in a wide range of applications, including:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Consumer electronics
  • Portable devices

With its compact form factor, low power consumption, and high reliability, the M95040-DRDW3TP/K EEPROM from STMicroelectronics represents a smart choice for designers looking to ensure data integrity and longevity in their electronic products.

You May Also Be Interested in

ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0136 $56.0544
9+ $11.4983 $103.4847
14+ $11.1390 $155.9460
19+ $10.7797 $204.8143
24+ $10.4204 $250.0896
33+ $9.3424 $308.2992
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess