EN
  • EN
  • DE

STGWA25H120DF2

Part No STGWA25H120DF2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT HB 1200V 25A HS TO247-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT Trench Field Stop 1200 V 50 A 375 W Through Hole TO-247-3
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name STGWA25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-15548-5, 497-15548-5
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898006-STGWA25H120DF2
Ultra Librarian 3D Model Ultra Librarian STGWA25H120DF2 CAD Model

Description

The STGWA25H120DF2 is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) developed by STMicroelectronics, designed to deliver high efficiency and reliability for a wide range of power applications. This device is part of ST's advanced PowerMESH™ IGBTs, which are engineered to combine the high-speed performance of MOSFETs with the high voltage and current handling capabilities of bipolar transistors.

The STGWA25H120DF2 is capable of handling high power levels with a collector-emitter voltage (V<sub>CE) of 1200V and a continuous collector current (I<sub>C) of 25A at 25°C. Its maximum operating junction temperature reaches up to 175°C, ensuring stable performance even under harsh conditions. The device is optimized for high-frequency switch-mode power supplies, offering low conduction and switching losses that make it ideal for energy-saving applications.

This IGBT features a co-packaged fast recovery diode, which has been tailored to the device's switching characteristics. This ensures robustness and high efficiency in circuits where fast switching is necessary, such as inverters and converters in renewable energy systems, motor drives, and industrial applications. The diode's recovery characteristics are optimized to minimize electromagnetic interference (EMI) and to provide smooth switching performance.

The STGWA25H120DF2 comes in a TO-247 long leads package, providing excellent thermal management and making it suitable for high-power density designs. The package is designed to be easily integrated into various circuit layouts, offering flexibility to designers.

In summary, the STGWA25H120DF2 from STMicroelectronics is a robust and efficient IGBT that offers a combination of high voltage capability, significant current rating, and fast switching performance. Its built-in fast recovery diode and advanced PowerMESH™ technology make it a compelling choice for designers looking to improve efficiency and reliability in their power management systems.

You May Also Be Interested in

Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1270 $53.6510
26+ $3.8608 $100.3808
41+ $3.7277 $152.8357
58+ $3.4614 $200.7612
76+ $3.3283 $252.9508
94+ $3.1951 $300.3394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess