EN
  • EN
  • DE

STGW50H65F

Part No STGW50H65F
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description 50 A, 650 V field stop trench gate IGBT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096885-STGW50H65F
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STGW50H65F CAD Model

Description

The STGW50H65F is a state-of-the-art insulated gate bipolar transistor (IGBT) designed and manufactured by STMicroelectronics, a global semiconductor leader. This IGBT is well-suited for a wide range of high-efficiency applications, including motor drives, uninterruptible power supplies (UPS), solar inverters, and welding equipment.

Key Features

  • High Voltage Capability: The STGW50H65F is capable of handling voltages up to 650V, making it a robust choice for high-voltage applications.
  • Low On-State Voltage Drop (Vce(on)): With a low on-state voltage drop, this IGBT ensures higher efficiency and lower conduction losses, leading to improved overall performance.
  • High-Speed Switching: The device offers high-speed switching capabilities, which is critical for reducing switching losses and improving the performance of power conversion systems.
  • High Current Rating: With a continuous collector current (Ic) rating of 50A at 25°C, the STGW50H65F can handle significant power levels, making it suitable for demanding applications.
  • Co-Packaged Free Wheeling Diode: The inclusion of a co-packaged free-wheeling diode provides efficient anti-parallel diode functionality, which is essential for inductive load applications.
  • Short-Circuit Rating: The device features a short-circuit rating, providing additional protection against sudden electrical faults and enhancing system reliability.

Applications

The versatility of the STGW50H65F IGBT allows it to be used in a variety of applications where efficiency and reliability are paramount. Some of the typical applications include:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters
  • Welding Equipment
  • Inductive Heating Systems
  • Power Factor Correction Circuits

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VBRCEO) 650V
Collector Current (IC) 50A
Power Dissipation (PD) 167W
Operating Junction Temperature (Tj) -55°C to +175°C
Package TO-247

For detailed product information, technical specifications, and application support, visit the official STMicroelectronics website or contact their sales and technical support team.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess