EN
  • EN
  • DE

STGW45NC60VD

Part No STGW45NC60VD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 90A 270W TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 90A
Pulsed Collector Current 220A
Collector-emitter saturation voltage(Max) 2.4V @ 15V, 30A
Maximum Power Dissipation 270W
Total Switching Energy(Ets) 333μJ (on), 537μJ (off)
Input Type Standard
Gate Charge 126nC
Turn-on and Turn-off delay time 33ns/178ns
Testing Conditions 390V, 30A, 10 Ohm, 15V
Reverse Recovery Time (trr) 45ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 Long Leads
Win Source Part Number 212287-STGW45NC60VD
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian STGW45NC60VD CAD Model

Description

The STGW45NC60VD is a high-performance N-channel power MOSFET produced by STMicroelectronics, designed to deliver efficiency and reliability for high-power switching applications. This device is part of STMicroelectronics' V series of Power MOSFETs which are renowned for their low on-state resistance and high switching performance.

Key Features

  • Voltage Rating: The STGW45NC60VD boasts a robust 600V breakdown voltage, making it suitable for high voltage applications.
  • Current Handling: With a continuous current rating of 45A, this MOSFET can handle significant power for a wide range of applications.
  • Low On-Resistance: The low on-state resistance (R<sub>DS(on)) minimizes conduction losses, enhancing overall efficiency.
  • Fast Switching Speed: The device's fast-switching capabilities ensure efficient operation at high frequencies, which is critical for power supplies and converters.
  • Robust Package: Housed in a TO-247 package, the STGW45NC60VD provides excellent thermal performance and mechanical robustness.

Applications

The STGW45NC60VD is ideal for a variety of high-power applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control
  • Power Factor Correction (PFC) circuits
  • High-performance AC-DC converters

Reliability and Performance

This Power MOSFET is designed to ensure long-term reliability and performance under demanding conditions. It features a rugged gate oxide layer, a high avalanche ruggedness, and is 100% avalanche tested, which makes it suitable for tough industrial applications.

Energy Efficiency

With the ever-increasing focus on energy efficiency, the STGW45NC60VD's low on-state resistance and fast switching capabilities help to reduce energy losses during operation, making it an environmentally friendly choice for energy-conscious designs.

For detailed specifications, application notes, and additional resources, visit the STMicroelectronics website or contact their support team for technical assistance.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 174 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess