EN
  • EN
  • DE

STGW35HF60WD

Part No STGW35HF60WD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 60A 200W TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 60A
Pulsed Collector Current 150A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 20A
Maximum Power Dissipation 200W
Total Switching Energy(Ets) 290μJ (on), 185μJ (off)
Input Type Standard
Gate Charge 140nC
Turn-on and Turn-off delay time 30ns/175ns
Testing Conditions 400V, 20A, 10 Ohm, 15V
Reverse Recovery Time (trr) 50ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 087471-STGW35HF60WD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGW35HF60WD CAD Model

Description

The STGW35HF60WD is a high-performance insulated gate bipolar transistor (IGBT) manufactured by STMicroelectronics. This IGBT combines advanced trench gate field-stop technology with a soft and fast recovery anti-parallel diode, making it an ideal choice for a wide range of high-efficiency applications.

With a maximum collector-emitter voltage of 600V and a continuous collector current of 35A at 25°C, the STGW35HF60WD is capable of handling high power levels. The device's power dissipation is managed efficiently due to its low on-voltage drop (V<sub>CE(sat)) and low switching losses.

One of the key features of the STGW35HF60WD is its short-circuit withstand time, which is rated at 10µs. This feature provides additional protection and reliability to the circuit by ensuring the device can handle momentary overloads without failure. The IGBT also boasts a high switching frequency, which allows for more compact and efficient designs by reducing the size of passive components.

The anti-parallel diode included with the IGBT is optimized for soft recovery. This minimizes electromagnetic interference (EMI) and reduces stress on the device during turn-off, contributing to the longevity and reliability of the component.

Designed for ease of use, the STGW35HF60WD comes in a TO-247 long leads package, which provides good thermal performance and is compatible with a wide range of heatsinks. This packaging, along with the IGBT's maximum junction temperature of 175°C, ensures stable performance even under extreme operating conditions.

Applications for the STGW35HF60WD are diverse and include motor drives, uninterruptible power supplies (UPS), solar inverters, welding equipment, and other high-performance power conversion systems. Its efficiency and robustness make it a preferred choice for designers looking to optimize their power systems for both performance and reliability.

Overall, the STGW35HF60WD from STMicroelectronics represents a state-of-the-art solution for power management and conversion in demanding industrial, commercial, and renewable energy applications.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1200 $61.8000
35+ $3.3806 $118.3210
53+ $3.2749 $173.5697
73+ $3.1693 $231.3589
95+ $3.0637 $291.0515
127+ $2.7467 $348.8309
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 148 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess