The NXP BAT52H-C15 is a state-of-the-art Schottky barrier diode designed to provide efficient, high-speed switching with low power losses. This diode is an ideal choice for a wide range of applications, including power management, voltage clamping, and protection circuits in commercial and industrial electronic devices.
Key Features
- Low Forward Voltage Drop: The BAT52H-C15 offers a very low forward voltage drop, which reduces power dissipation and improves efficiency, making it suitable for high-frequency applications.
- High Current Capability: With a continuous forward current of 200 mA and a peak forward surge current of 600 mA, this diode can handle high current demands with ease.
- Fast Switching Speed: The fast switching capability of the diode ensures that it can respond quickly to changes in circuit conditions, which is vital for power regulation and conversion applications.
- Low Capacitance: The device features low capacitance, which minimizes charge storage and allows for faster turn-off times, beneficial in high-speed switching circuits.
- Surface-Mount Package: Enclosed in a small SOD-523 surface-mount package, the BAT52H-C15 is designed for compact PCB layouts and is easy to integrate into various electronic systems.
Applications
The versatile BAT52H-C15 is suitable for a variety of applications, including:
- DC-DC converters
- Switching power supplies
- Reverse polarity protection
- Freewheeling diodes in converters and motor control circuits
- Charge pump circuits
- Signal demodulation
Technical Specifications
Parameter
Value
Package
SOD-523
Forward Continuous Current (I<sub>F)
200 mA
Peak Forward Surge Current (I<sub>FSM)
600 mA
Forward Voltage Drop (V<sub>F)
Typically 0.385 V at I<sub>F = 100 mA
Reverse Voltage (V<sub>R)
15 V
Operating Temperature Range
-55°C to +125°C
With its robust performance and compact form factor, the NXP BAT52H-C15 Schottky barrier diode is a reliable component for designers looking to optimize their power management and protection systems.