EN
  • EN
  • DE

74LVC541AD

Part No 74LVC541AD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal buffer/line driver with 5-volt tolerant inputs/outputs 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133007-74LVC541AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC541AD CAD Model

Description

Overview of NXP 74LVC541AD Octal Buffer/Line Driver

The NXP 74LVC541AD is a high-performance, octal buffer and line driver designed to interface with 3.3V and 5V systems. This device from NXP's LVC family provides a robust solution for driving bus lines or buffering memory address registers with the added flexibility of octal non-inverting buffer/line drivers with 3-state outputs.

Key Features

  • Logic Type: Octal buffer/line driver with 3-state outputs
  • Operating Voltage: 1.2V to 3.6V, with 5V tolerant inputs
  • IC Interface Type: CMOS
  • Output Capability: Capable of driving +24 mA or -24 mA, making it suitable for bus-oriented applications
  • Pin Configuration: The device is housed in a 20-pin SSOP package, ensuring a compact footprint for space-constrained applications
  • High Noise Immunity: Possesses a noise immunity characteristic of 28% VCC (min)
  • Low Power Consumption: A typical low-power consumption of 5 µA (max) in standby mode, contributing to energy-efficient designs

Performance and Applications

The 74LVC541AD is characterized for operation from -40°C to +125°C, making it suitable for industrial temperature ranges and ensuring reliable performance across diverse operating conditions. With its balanced propagation delays and output transition times, this device is optimized for high-speed signal processing.

Its multiple features make the 74LVC541AD ideal for a wide range of applications, such as:

  • Memory address drivers
  • Data transmission lines
  • Microprocessor or microcontroller bus systems
  • Portable electronics
  • Computing and data storage
  • Signal distribution and buffering

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the 74LVC541AD is no exception. It complies with JEDEC standard no. 7A, ensuring compatibility with industry standards. Additionally, the device is available in a lead-free package, making it a suitable choice for environmentally conscious applications that require compliance with current RoHS directives.

In summary, the NXP 74LVC541AD offers a powerful combination of high-speed performance, robust design, and versatile functionality, making it an excellent choice for designers looking to enhance their digital systems.

You May Also Be Interested in

ON Semiconductor
Lowest to $7.9822
Lattice Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
STMicroelectronics
Need more? Email Us
Mini-Circuits
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5259 $52.5900
235+ $0.4316 $101.4260
360+ $0.4181 $150.5160
495+ $0.4046 $200.2770
640+ $0.3911 $250.3040
860+ $0.3506 $301.5160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,882 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess