EN
  • EN
  • DE

74HC4511D

Part No 74HC4511D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Latch/Decoder/Driver Single 4-to-7 Automotive 16-Pin SO / BCD to 7-segment latch/decoder/driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131849-74HC4511D
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 74HC4511
Introduction Date December 01, 1990
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 74HC4511D CAD Model

Description

Overview of 74HC4511D

The 74HC4511D is a high-performance, CMOS digital integrated circuit from NXP Semiconductors designed to interface with a 7-segment display. This device is part of the 74HC family, which is well-known for its high-speed CMOS technology. The 74HC4511D is specifically a BCD to 7-segment latch/decoder/driver, making it an ideal choice for applications that require the conversion of binary coded decimal (BCD) input data into corresponding 7-segment display formats.

Key Features

  • Logic Family: The device belongs to the 74HC logic family, ensuring compatibility with other CMOS logic ICs and offering a good balance between speed and power consumption.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.0V to 6.0V, making it versatile for use in various applications and compatible with TTL levels.
  • Output Drive Capability: The 74HC4511D can drive LEDs and other display elements directly, with a typical output drive of 25mA, which is sufficient for most standard displays.
  • Latch Storage: It features an on-board data latch, which can store the BCD inputs and maintain a stable display output.
  • Decoder Function: The integrated decoder translates BCD inputs to the appropriate 7-segment display outputs, simplifying the design of digital display systems.
  • Lamp Test and Blanking: Additional functionality includes lamp test and blanking input controls, allowing for easy testing and power-saving options.

Applications

The 74HC4511D is widely used in electronic systems that require numeric displays, such as:

  • Digital clocks and timers
  • Calculators
  • Instrumentation displays
  • Electronic meters
  • Other consumer electronics requiring numerical output

Package and Quality

The device comes in a standard SOIC package, ensuring ease of integration into printed circuit boards (PCBs). NXP's commitment to quality means that the 74HC4511D is manufactured to high standards, offering reliable performance in a range of environmental conditions.

In summary, the 74HC4511D from NXP is a versatile and reliable solution for driving 7-segment displays, with its comprehensive feature set tailored to meet the requirements of a wide array of applications.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3098 $52.3920
95+ $1.0747 $102.0965
145+ $1.0411 $150.9595
200+ $1.0075 $201.5000
260+ $0.9739 $253.2140
345+ $0.8732 $301.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess