EN
  • EN
  • DE

STGW100H65FB2-4

Part No STGW100H65FB2-4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description TRENCH GATE FIELD-STOP, 650 V, 1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr STMicroelectronics
Series HB2
Package Tube
Product Status Active
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 145 A
Current - Collector Pulsed (Icm) 300 A
Vce(on) (Max) @ Vge, Ic 1.8V @ 15V, 100A
Power - Max 441 W
Switching Energy 1.06mJ (on), 1.14mJ (off)
Input Type Standard
Gate Charge 288 nC
Td (on/off) @ 25°C 23ns/141ns
Test Condition 400V, 100A, 3.3Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-4
Supplier Device Package TO-247-4
Base Product Number STGW100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1376621-STGW100H65FB2-4
Ultra Librarian 3D Model Ultra Librarian STGW100H65FB2-4 CAD Model

Description

The STGW100H65FB2-4 is a cutting-edge power transistor developed by STMicroelectronics, a global semiconductor leader. This device is part of the STPOWER family, specifically designed for high-efficiency applications that require a robust and reliable power transistor capable of handling high voltages and currents.

Key Features

  • High Voltage Capability: The STGW100H65FB2-4 can withstand voltages up to 650V, making it suitable for a wide range of power applications.
  • High Current Rating: With a continuous current rating of 100A, this power transistor can handle significant power loads, ensuring reliable operation in demanding situations.
  • Low On-Resistance: The device features a very low on-state resistance (R<sub>DS(on)), which enhances its efficiency by minimizing conduction losses.
  • Fast Switching Speed: It is designed for fast switching, reducing switching losses and improving overall performance in applications such as switch-mode power supplies and motor drives.
  • Robustness: The STGW100H65FB2-4 is built to withstand harsh conditions and provides excellent ruggedness, which is crucial for industrial and automotive applications.

Applications

The versatility of the STGW100H65FB2-4 allows it to be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • Motor drives
  • Power factor correction (PFC) circuits
  • LED lighting
  • Welding equipment

Advanced Technology

Utilizing STMicroelectronics' advanced MDmesh™ technology, the STGW100H65FB2-4 achieves outstanding performance by combining a vertical structure with a patented strip layout. This design ensures low gate charge and reduced capacitance, which translates to superior dynamic performance even at high frequencies.

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STGW100H65FB2-4 is compliant with various environmental standards, including RoHS and REACH, and is manufactured in facilities with ISO 9001 and ISO/TS 16949 certifications, ensuring high standards of quality and reliability.

With its robust design, high efficiency, and versatility, the STGW100H65FB2-4 is an excellent choice for designers looking to improve system performance while reducing energy consumption and enhancing reliability.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4410 $59.5280
19+ $6.1055 $116.0045
30+ $5.9147 $177.4410
41+ $5.7239 $234.6799
53+ $5.5331 $293.2543
70+ $4.9607 $347.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess