EN
  • EN
  • DE

STGP7NC60HD

Part No STGP7NC60HD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description Trans IGBT Chip N-CH 600V 25A 80000mW 3-Pin(3+Tab) TO-220AB Tube / IGBT 600V 25A 80W TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 25A
Pulsed Collector Current 50A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 7A
Maximum Power Dissipation 80W
Total Switching Energy(Ets) 95μJ (on), 115μJ (off)
Input Type Standard
Gate Charge 35nC
Turn-on and Turn-off delay time 18.5ns/72ns
Testing Conditions 390V, 7A, 10 Ohm, 15V
Reverse Recovery Time (trr) 37ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 092085-STGP7NC60HD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STGP7NC60HD
Introduction Date November 28, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STGP7NC60HD CAD Model

Description

STGP7NC60HD - IGBT from STMicroelectronics

The STGP7NC60HD is a high-performance insulated gate bipolar transistor (IGBT) manufactured by STMicroelectronics, a leader in the semiconductor industry. This IGBT is designed to provide an optimal balance between high efficiency and fast switching, making it an ideal choice for a wide range of power electronics applications.

Key Features

  • Voltage Rating: The STGP7NC60HD boasts a collector-emitter voltage (V<sub>CE) rating of 600V, providing a robust performance for high-voltage applications.
  • Current Capability: With a continuous collector current (I<sub>C) of 7A, this IGBT can handle significant power levels, suitable for demanding electrical environments.
  • High-Speed Switching: This device is capable of fast switching speeds, which is crucial for reducing switching losses and improving overall efficiency in converters and inverters.
  • Low Saturation Voltage: The STGP7NC60HD has a low on-state collector-emitter saturation voltage (V<sub>CE(sat)), which minimizes conduction losses and enhances performance during operation.
  • Co-Packaged Diode: It includes a free-wheeling diode co-packaged with the IGBT, providing a convenient and compact solution for circuits that require both components.

Applications

The STGP7NC60HD is versatile and can be used in a variety of applications, including:

  • Motor drives and controllers
  • Uninterruptible power supplies (UPS)
  • Power factor correction circuits
  • Induction heating systems
  • Switched-mode power supplies (SMPS)

Reliability and Quality

STMicroelectronics ensures that the STGP7NC60HD meets rigorous standards for reliability and quality. The device undergoes extensive testing and quality control measures to guarantee performance in even the most challenging conditions.

Conclusion

With its high voltage and current ratings, fast switching capabilities, and low saturation voltage, the STGP7NC60HD from STMicroelectronics stands out as a powerful and reliable IGBT suitable for a vast array of high-efficiency power applications. Its integrated free-wheeling diode and quality assurance make it a smart and dependable choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1785 $53.0325
105+ $0.9670 $101.5350
165+ $0.9368 $154.5720
225+ $0.9065 $203.9625
290+ $0.8763 $254.1270
385+ $0.7857 $302.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,705 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess