The NXP TDA8924TH is a high-efficiency Class-D audio power amplifier with an impressive set of features designed for high-performance audio systems. This integrated circuit is part of NXP Semiconductors' portfolio of audio solutions, known for delivering exceptional sound quality and reliability.
Key Features
- High Output Power: The TDA8924TH is capable of delivering up to 2 x 100 W to stereo channels at a 4-ohm load or up to 1 x 200 W into a single 8-ohm load in BTL (Bridge-Tied Load) configuration, making it suitable for a wide range of demanding audio applications.
- High Efficiency: With its Class-D architecture, the TDA8924TH achieves efficiencies of greater than 90%, ensuring minimal heat generation and reducing the need for extensive heat sinking.
- Low Distortion: The device offers low THD+N (Total Harmonic Distortion + Noise), which results in a clear and high-fidelity audio output, preserving the integrity of the original audio signal.
- Advanced Protection Features: The TDA8924TH is equipped with a comprehensive set of protection features, including short-circuit protection, thermal protection, and overload protection, which contribute to the longevity and reliability of the amplifier.
- Simple Application Circuit: The amplifier requires a minimal number of external components, which simplifies the design and reduces the overall system cost.
Applications
The TDA8924TH is ideal for a variety of applications that require high-quality audio amplification, such as:
- Home theater systems
- Active speakers
- Professional audio equipment
- Television sound systems
Technical Specifications
Parameter
Value
Supply Voltage
±12.5 V to ±32.5 V
Output Power
2 x 100 W (4 Ω), 1 x 200 W (8 Ω) BTL
Efficiency
>90%
THD+N
Low
Protection
Short-circuit, Thermal, Overload
In summary, the TDA8924TH by NXP is a robust and efficient solution for high-quality audio amplification, offering both power and precision in a compact form factor. Its ease of integration and advanced features make it an excellent choice for audio professionals and enthusiasts alike.