Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Core Architecture PIC
Data Bus Width 8 b
Frequency 32 MHz
Interface I2C, LIN, RS-232, SPI, UART, USART
Max Frequency 32 MHz
Maximum Operating Temperature 125 °C
Memory Size 14 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of I/Os 18
Number of Pins 20
Number of Programmable I/O 18
Number of Timers/Counters 5
Operating Supply Voltage 3.6 V
Oscillator Type Internal
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Radiation Hardening No
RAM Size 1 kB
RoHS Compliant
Watchdog Timer Yes
Weight 123.008581 mg
Win Source Part Number 1085035-PIC16LF1709-E/ML
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC16LF1709-E/ML CAD Model

Description

The PIC16LF1709-E/ML from Microchip Technology is a versatile and powerful 8-bit microcontroller that combines intelligent analog and digital peripherals. This microcontroller is part of Microchip's Enhanced Mid-range Core product line and is designed to operate with a low-power architecture, making it ideal for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features:

  • Enhanced Mid-range Core: This feature provides a 14-bit program word architecture which increases the complexity of instructions and operations that can be performed over traditional 8-bit microcontrollers.
  • Memory: The device includes 14 KB of Flash program memory, 1 KB of SRAM, and 256 bytes of EEPROM, allowing for robust application development and data storage capabilities.
  • Intelligent Analog: Integrating several analog features such as a 10-bit Analog-to-Digital Converter (ADC), two comparators with Voltage Reference, and a Fixed Voltage Reference (FVR) module to enable precise analog signal management.
  • Peripherals: The PIC16LF1709-E/ML is equipped with various peripherals including Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), I2C/SPI, four PWM modules, and Complementary Waveform Generator (CWG) which enhance its interfacing and control capabilities.
  • Power Management: The microcontroller is designed for low-power consumption with features such as Power-Saving Sleep mode, Idle mode, and Peripheral Module Disable, making it suitable for battery-powered and power-sensitive applications.
  • Operating Conditions: It operates at a voltage range of 1.8V to 3.6V and temperature range from -40°C to +85°C, ensuring reliable performance under varied environmental conditions.
  • Packaging: The device comes in a 20-pin QFN package, which is compact and suitable for space-constrained applications.

Overall, the PIC16LF1709-E/ML microcontroller is a feature-rich solution that offers designers the flexibility to address complex application requirements while maintaining power efficiency. Its combination of memory, analog features, and extended peripherals makes it a go-to choice for those looking to develop advanced and reliable products in a competitive market.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention