EN
  • EN
  • DE

STEVAL-MKI155V2

Part No STEVAL-MKI155V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Audio
Function MEMS Omnidirectional Microphones
Embedded No
Utilized IC / Part MP34DB02
Primary Attributes Digital Output
Supplied Contents Board(s)
Other Names -1138-STEVAL-MKI155V2,497-15380
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284652-STEVAL-MKI155V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI155V2 CAD Model

Description

STEVAL-MKI155V2 - Motion MEMS and Environmental Sensor Evaluation Board

The STEVAL-MKI155V2 is a comprehensive evaluation platform presented by STMicroelectronics, designed to provide users with a seamless experience in testing and prototyping applications that utilize motion MEMS (Micro-Electro-Mechanical Systems) and environmental sensors. This board is part of the extensive range of evaluation tools that ST offers to enable developers to explore the capabilities of their advanced sensor technologies.

At the heart of the STEVAL-MKI155V2 is ST's state-of-the-art sensor technology that includes accelerometers, gyroscopes, magnetometers, and environmental sensors. These sensors are engineered to deliver high accuracy, low power consumption, and robust performance for a variety of applications such as wearable devices, navigation systems, industrial automation, and IoT solutions.

The board integrates the following key features:

  • LSM6DSM: A high-performance 3D digital accelerometer and 3D digital gyroscope that offers advanced power-saving features and enhanced noise performance.
  • LIS2MDL: A 3D magnetometer that provides high-resolution magnetic field measurement.
  • LPS22HB: A MEMS nano pressure sensor that delivers precise pressure readings with low power consumption.
  • HTS221: A capacitive digital sensor for relative humidity and temperature, ensuring accurate environmental monitoring.

The STEVAL-MKI155V2 is equipped with a standard DIL 24-pin socket which makes it compatible with the ST MEMS adapters motherboard (STEVAL-MKI109V3), allowing for easy integration into existing systems for rapid prototyping and development. Additionally, the board supports I2C and SPI communication interfaces, providing versatility and ease of connectivity with a host microcontroller.

For developers looking to customize and configure the sensors, ST provides a comprehensive software package that includes libraries and examples to jumpstart the development process. The board is also supported by the Unico GUI (Graphical User Interface), which enables users to perform in-depth evaluation of the sensors' performance through a user-friendly interface.

The STEVAL-MKI155V2 is an ideal solution for developers who require a reliable and flexible platform to explore ST's advanced sensor technologies and create innovative applications that demand precise motion and environmental data.

You May Also Be Interested in

Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess