EN
  • EN
  • DE

STGP19NC60SD

Part No STGP19NC60SD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 40A 130W TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 40A
Pulsed Collector Current 80A
Collector-emitter saturation voltage(Max) 1.9V @ 15V, 12A
Maximum Power Dissipation 130W
Total Switching Energy(Ets) 135μJ (on), 815μJ (off)
Input Type Standard
Gate Charge 54.5nC
Turn-on and Turn-off delay time 17.5ns/175ns
Testing Conditions 480V, 12A, 10 Ohm, 15V
Reverse Recovery Time (trr) 31ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Win Source Part Number 1103038-STGP19NC60SD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGP19NC60SD CAD Model

Description

The STGP19NC60SD is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a leader in semiconductor solutions. This IGBT is designed to meet the efficiency and reliability demands of modern electronic applications, particularly in the realm of motor control, power supply, and energy conversion systems.

Key Features

  • High Voltage Capability: The STGP19NC60SD can handle voltages up to 600V, making it suitable for a wide range of high voltage applications.
  • Low On-Voltage Drop (Vce(on)): It features a low on-voltage drop, which reduces conduction losses and improves overall system efficiency.
  • High-Speed Switching: This IGBT is designed for high-speed switching, which is essential for minimizing transition losses and improving performance in applications like inverters and converters.
  • High Current Rating: With a continuous collector current rating of 19A, the STGP19NC60SD can handle significant power levels, making it ideal for high-power applications.
  • Short-Circuit Rating: It is equipped with a short-circuit rating, which provides robustness and reliability under fault conditions.
  • Co-Packaged Diode: The device includes a free-wheeling diode, which is co-packaged with the IGBT. This feature simplifies the design and enhances the performance of the overall circuit by providing efficient reverse current handling.

Applications

The STGP19NC60SD's versatile characteristics make it well-suited for a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Induction heating systems
  • High-frequency DC/AC converters
  • Motor drives and inverters

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STGP19NC60SD is built to meet stringent quality standards, ensuring reliability and performance in even the most demanding conditions. With the integration of advanced technology and manufacturing excellence, this IGBT stands as a testament to STMicroelectronics' dedication to innovation and customer satisfaction.

You May Also Be Interested in

IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6616 $58.1560
85+ $1.3634 $115.8890
135+ $1.3209 $178.3215
185+ $1.2783 $236.4855
235+ $1.2356 $290.3660
315+ $1.1078 $348.9570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess