Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 30 A
Current - Collector Pulsed (Icm) 60 A
Vce(on) (Max) @ Vge, Ic 2.8V @ 15V, 12A
Power - Max 125 W
Switching Energy 210µJ (off)
Input Type Standard
Gate Charge 68 nC
Td (on/off) @ 25°C 5ns/91ns
Test Condition 480V, 12A, 10Ohm, 15V
Reverse Recovery Time (trr) 80 ns
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number STGP12
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277332-STGP12NB60HD
Ultra Librarian 3D Model Ultra Librarian STGP12NB60HD CAD Model

Description

The STGP12NB60HD is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a global semiconductor leader. This IGBT is designed for a wide range of high-efficiency applications, particularly in the field of power management and conversion. It is well-suited for demanding environments where efficiency and reliability are paramount.

Key Features

  • High Current Capability: The STGP12NB60HD is capable of handling significant current loads, making it ideal for high-power applications.
  • High Voltage Rating: With a breakdown voltage of 600V, it can be used in systems that require high voltage operation without compromising performance.
  • Low On-Voltage Drop (Vce(on)): This IGBT has a low on-voltage drop, which translates to reduced conduction losses and improved overall efficiency.
  • Fast Switching Speed: The device features fast switching characteristics, which are essential for reducing switching losses and improving performance in high-frequency applications.
  • High Operating Frequency: The STGP12NB60HD is designed to operate at high frequencies, enabling its use in a variety of modern power electronic systems.
  • Robustness: It is built to withstand rugged operational conditions, ensuring long-term reliability and stability.

Applications

The versatility of the STGP12NB60HD allows it to be used in a multitude of applications, such as:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction (PFC) circuits
  • Inductive Heating
  • Welding Equipment

Technical Specifications

The STGP12NB60HD boasts impressive technical specifications that ensure its performance in various applications:

  • Collector-Emitter Voltage (Vce): 600V
  • Collector Current (Ic): 25A
  • Power Dissipation (Pd): 80W
  • Operating Junction Temperature (Tj): -40°C to 150°C

With these features and specifications, the STGP12NB60HD from STMicroelectronics represents a reliable and efficient solution for designers and engineers looking to optimize their power electronic systems.

You May Also Be Interested in

Infineon Technologies
600V high speed switching series third generation
Lowest to $7.8235
ECAD model for IGW50N60H3
Powerex Inc.
INSULATED GATE BIPOLAR TRANSISTOR
Lowest to $10.9684
ECAD model for CT60AM-18F
Advanced Power Technology
The Thunderbolt IGBT™ is a new generation of high voltage power IGBTs.
Need more? Email Us
ECAD model for APT40GT60BR
Infineon Technologies
HighSpeed 2-Technology with soft, fast recovery anti-parallel EmCon HE diode
Lowest to $3.3892
ECAD model for IKP01N120H2
International Rectifier
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, @Vge=15V, Ic=27A)
Need more? Email Us
ECAD model for IRGPC40F
Fairchild/ON Semiconductor
45A, 600V, UFS Series N-Channel IGBT
Lowest to $9.7899
ECAD model for HGT1S20N60C3S
IXYS
Low VCE(sat) IGBT, High speed IGBT | IGBT 600V 75A 250W TO247AD
Lowest to $4.0179
ECAD model for IXGH40N60
Advanced Power Technology
POWER MOS 7 IGBT
Lowest to $7.9182
ECAD model for APT15GP60K
Zowie
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $17.6370
ECAD model for GF20M

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention