EN
  • EN
  • DE

STGP10NC60S

Part No STGP10NC60S
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 21A 62.5W TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 21A
Pulsed Collector Current 25A
Collector-emitter saturation voltage(Max) 1.65V @ 15V, 5A
Maximum Power Dissipation 62.5W
Total Switching Energy(Ets) 60μJ (on), 340μJ (off)
Input Type Standard
Gate Charge 18nC
Turn-on and Turn-off delay time 19ns/160ns
Testing Conditions 390V, 5A, 10 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 1103034-STGP10NC60S
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STGP10NC60S CAD Model

Description

The STGP10NC60S is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) produced by STMicroelectronics, a global semiconductor leader. This IGBT is designed for a wide range of high-efficiency applications, particularly in the realm of power management and conversion. It is well-suited for designs that require both robustness and performance, making it an ideal choice for designers looking to enhance system reliability and efficiency.

Key Features

  • High Voltage Capability: The STGP10NC60S is capable of supporting a maximum collector-emitter voltage of 600V, making it suitable for applications that operate at high voltages.
  • Low On-Voltage Drop (Vce(on)): With a low on-voltage drop, this IGBT ensures reduced conduction losses, which translates to improved overall efficiency in power applications.
  • High-Speed Switching: The device offers fast switching speeds, which is critical for reducing switching losses and improving performance in applications such as inverters and converters.
  • Co-Packaged with Free Wheeling Diode: The inclusion of an integrated free-wheeling diode further enhances the performance by providing protection against reverse voltage transients and reducing the component count in circuits.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems
  • Inductive Heating
  • High-Frequency Converters

Quality and Reliability

The STGP10NC60S is built to meet the rigorous standards of STMicroelectronics, ensuring high reliability and performance consistency. The device is manufactured using a robust and mature process technology that enhances its ruggedness and longevity, making it a reliable choice for demanding industrial and commercial applications.

Environmental Compliance

STMicroelectronics is committed to environmental stewardship. The STGP10NC60S complies with the RoHS directive and is free from environmentally hazardous substances. This commitment ensures that the product is not only technologically advanced but also environmentally responsible.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7036 $59.4792
53+ $2.2184 $117.5752
81+ $2.1491 $174.0771
112+ $2.0798 $232.9376
144+ $2.0104 $289.4976
193+ $1.8025 $347.8825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess