Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Power Driver Module IGBT 3 Phase 600 V 20 A 25-PowerDIP Module (0.993", 25.23mm)
Manufacturer STMicroelectronics
Series SLLIMMâ„¢
Package Tube
Part Status Obsolete
Mounting Through Hole
Package 25-PowerDIP Module (0.993", 25.23mm)
Family Name STGIPS20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-15130-5, -497-15130-5
Quantity per package 11
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897997-STGIPS20C60-H
Ultra Librarian 3D Model Ultra Librarian STGIPS20C60-H CAD Model

Description

STGIPS20C60-H - STMicroelectronics IGBT Module

The STGIPS20C60-H is a state-of-the-art Integrated Power Module (IPM) from STMicroelectronics, designed to offer a compact, high-performance solution for driving three-phase motor applications. This module is part of the SLLIMMâ„¢ (Small Low-Loss Intelligent Molded Module) - second series, which is renowned for its efficiency and reliability.

Key Features

  • Current Rating: The module is capable of delivering up to 20A of continuous collector current (I<sub>C), making it suitable for a wide range of power applications.
  • Voltage Rating: With a maximum collector-emitter voltage (V<sub>CE) of 600V, it is designed to handle high voltage applications efficiently.
  • Integrated Design: The STGIPS20C60-H integrates a three-phase inverter consisting of six IGBTs, three high voltage ICs for gate driving, and associated bootstrap diodes into a single package. This integration facilitates design simplicity and space-saving on the PCB.
  • Advanced Protection: The module includes features such as under-voltage lockout, smart shutdown, and temperature sensing, ensuring the protection of the IGBTs and the overall system.
  • Optimized Switching Performance: The IGBTs in the module are optimized for low conduction and switching losses, which translates to improved overall efficiency in motor control applications.
  • Isolation: Electrical isolation between the power and control circuitry is provided by the module, enhancing safety and reliability.

Applications

The STGIPS20C60-H is ideal for a range of applications, particularly where efficient and reliable motor control is critical. These include:

  • Home appliances (e.g., washing machines, refrigerators, air conditioners)
  • Industrial drives
  • Fans and pumps
  • General purpose three-phase inverters

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STGIPS20C60-H is built to meet stringent quality standards, ensuring reliable performance in various operating conditions. With its robust design and protective features, this IPM is a dependable choice for designers looking to optimize their motor control systems.

You May Also Be Interested in

Powerex Inc.
MOD IPM S-DASH 1200V 75A
Need more? Email Us
ECAD model for PM75CSD120
Infineon Technologies
IFPS MODULES 24MDIP / Power Driver Module IGBT 3 Phase 600 V 15 A 24-PowerDIP Module (1.028", 26.10mm)
Lowest to $16.2986
ECAD model for IKCM15H60GAXKMA2
Mitsubishi
Need more? Email Us
ECAD model for PM50B4LA060#300G
Powerex Inc.
MOD IPM 7PAC 1200V 15A / Power Driver Module IGBT 3 Phase 1.2 kV 15 A Power Module
Need more? Email Us
ECAD model for PM15RSH120
ON Semiconductor
INTELLIGENT POWER MODULE (IPM), / Power Driver Module IGBT 3 Phase Inverter 600 V 10 A 38-PowerDIP Module (0.610", 24.00mm), 24 Leads
Lowest to $55.1865
ECAD model for NFAQ1060L36T
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-CA
Lowest to $20.7079
ECAD model for FSBB15CH60
ON Semiconductor
MODULE SPM 600V 10A SPM27-BA
Need more? Email Us
ECAD model for FSBS10CH60F
ON Semiconductor
Smart Power Module | MODULE SPM 600V 5A 3PH SPM27-JA
Lowest to $14.7728
ECAD model for FSBF5CH60B
Fairchild/ON Semiconductor
MODULE SPM 500V 2A SPM5N
Lowest to $6.1665
ECAD model for FSB50550AT

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention