EN
  • EN
  • DE

STGIPS10K60T-H

Part No STGIPS10K60T-H
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Description MOD IGBT SLLIMM 10A 600V 25SDIP / Power Driver Module IGBT 3 Phase 600 V 10 A 25-PowerDIP Module (0.993", 25.23mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Product Status Obsolete
Type IGBT
Configuration 3 Phase
Current 10 A
Voltage 600 V
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 25-PowerDIP Module (0.993", 25.23mm)
Base Product Number STGIPS10
Standard Package 11 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 519866-STGIPS10K60T-H
Ultra Librarian 3D Model Ultra Librarian STGIPS10K60T-H CAD Model

Description

STGIPS10K60T-H - An Intelligent Power Module from STMicroelectronics

The STGIPS10K60T-H is a state-of-the-art Intelligent Power Module (IPM) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its advanced and innovative electronics solutions. This IPM is part of the SLLIMM™ (Small Low-Loss Intelligent Molded Module) family, which is well-suited for advanced motor drive applications, such as those found in washing machines, air conditioners, and industrial automation systems.

With a maximum rating of 600V and 10A, the STGIPS10K60T-H is a three-phase inverter that integrates power MOSFETs and gate drivers into a single compact package. This integration not only simplifies the design and reduces the footprint of the motor drive circuitry, but also enhances the system's overall reliability and performance.

The module features a robust and efficient IGBT/MOSFET technology that ensures low conduction and switching losses, which is crucial for high-efficiency power conversion. The built-in gate drivers are optimized for the module's power semiconductors, providing excellent electrical isolation and protection against overcurrent, overtemperature, and under-voltage conditions. This ensures safe and reliable operation under a wide range of application conditions.

In addition to its protective features, the STGIPS10K60T-H comes with an integrated bootstrap diode for the high-side gate drive, further reducing the number of external components required. The module's layout is designed for optimal thermal management, featuring an exposed metal slug for efficient heat dissipation.

For ease of implementation, the STGIPS10K60T-H is housed in a 25-pin SDIP package, which is compatible with standard PCB layout practices. The module's interface is user-friendly, allowing for straightforward control with standard logic levels. This enables designers to quickly integrate the STGIPS10K60T-H into their systems, dramatically reducing the time-to-market for their products.

In summary, the STGIPS10K60T-H from STMicroelectronics is a highly integrated and efficient solution for driving three-phase motors. With its advanced features and protective functions, it represents an excellent choice for engineers looking to improve system performance while maintaining high reliability and simplifying design complexity.

You May Also Be Interested in

Infineon Technologies
iMOTION Series 20A, 600V | IC PWR HYBRID 600V 20A SIP3
Lowest to $14.1879
Fairchild/ON Semiconductor
Smart Power Module 23-Pin SPM23-BD T/R / MODULE SPM 500V 1.1A SPM23BD
Lowest to $6.6118
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $19.4267
Fairchild/ON Semiconductor
700V Integrated Power Switch for 16Watt offline flyback converters, 100kHz, Brown In/Out Protection / Green Mode Fairchild Power Switch (FPS?)
Lowest to $0.9021
Fairchild/ON Semiconductor
MOD SPM 600V 10A SPM26-AA
Lowest to $15.7720
Fairchild/ON Semiconductor
MODULE SPM 600V 20A SPMGA
Lowest to $9.6766
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-ED
Lowest to $10.3229
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMEC
Lowest to $21.8459
Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $15.9062

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7834 $63.1336
8+ $12.9505 $103.6040
12+ $12.5458 $150.5496
17+ $12.1411 $206.3987
22+ $11.7364 $258.2008
29+ $10.5223 $305.1467
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 627 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess