Products specifications Report Issue?

Win Source Part Number 300000838-FSBB15CH120D
Manufacturer onsemi
Category Discrete Semiconductor -Products Power Driver Modules
Series Motion SPM® 3
Type IGBT
Package Tube
Product Status Not For New Designs
Configuration 3 Phase Inverter
Voltage 1.2 kV
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian FSBB15CH120D CAD Model

Description

ON Semiconductor FSBB15CH120D Smart Power Module

The ON Semiconductor FSBB15CH120D is a cutting-edge Smart Power Module (SPM) that is part of the Motion SPM® 3 series. This module is specifically designed to drive three-phase brushless DC motors in a variety of applications, including home appliances, industrial motor drives, and air conditioners. Its compact footprint and high level of integration make it an excellent choice for designers looking to reduce system size and improve overall reliability.

With a 1200V and 15A rating, the FSBB15CH120D is capable of handling high power levels, making it suitable for a wide range of high-performance applications. The module integrates insulated gate bipolar transistors (IGBTs), freewheeling diodes, and an optimized gate drive circuit to provide efficient power conversion with minimal losses.

One of the standout features of this Smart Power Module is its built-in temperature monitoring and over-current protection, which enhances the safety and durability of the module. Additionally, the FSBB15CH120D includes under-voltage lockout and short-circuit protection to prevent damage from electrical anomalies. This focus on protection ensures that the module can deliver reliable performance over its lifespan.

The FSBB15CH120D is housed in a rugged DIP package that is designed for optimal thermal performance. The package allows for simplified PCB layout and easier assembly processes, reducing manufacturing costs and time to market. The module's pin configuration is also designed for easy interfacing with microcontrollers, making it a user-friendly option for engineers.

Overall, the ON Semiconductor FSBB15CH120D Smart Power Module represents a highly integrated solution that combines efficiency, reliability, and ease of use. Its advanced features and robust design make it an ideal choice for driving three-phase motors in a range of demanding applications.

  • Voltage Rating: 1200V
  • Current Rating: 15A
  • Three-phase IGBT inverter bridge
  • Built-in temperature monitoring and protection features
  • Under-voltage lockout and short-circuit protection
  • Optimized for thermal performance
  • Easy PCB layout and assembly
  • Compatible with microcontroller interfacing

You May Also Be Interested in

Powerex Inc.
MOD IPM 600V 5A MINI DIP / Power Driver Module IGBT 3 Phase 600 V 5 A 35-PowerDIP Module (1.370", 34.80mm)
Need more? Email Us
ECAD model for PS21352-GP
Fairchild/ON Semiconductor
IGBT IPM 600V 50A 32-PWRDIP MOD
Need more? Email Us
ECAD model for FPAM50LH60
Powerex Inc.
MOD IPM H-BRIDGE CHOPP 50A 600V
Need more? Email Us
ECAD model for PM50B5L1C060
Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $10.3506
ECAD model for 6MBP20XSF060-50
Fairchild/ON Semiconductor
IGBT IPM 600V 15A 20-PWRDIP MOD
Need more? Email Us
ECAD model for FNA51560TD3
Powerex Inc.
MOD IPM H-BRIDGE L1 75A 600V / Power Driver Module IGBT H-Bridge 600 V 75 A Power Module
Need more? Email Us
ECAD model for PM75B4L1C060
Powerex Inc.
MOD IPM 6-PAC L1 150A 1200V
Need more? Email Us
ECAD model for PM150CL1A120
STMicroelectronics
SLLIMM 2ND SERIES IPM, 3-PHASE I
Lowest to $14.2266
ECAD model for STGIB10CH60TS-LZ
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $38.3890
ECAD model for FPDB40PH60B

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.1031 $75.1031
2+ $72.7561 $145.5122
3+ $70.4091 $211.2273
4+ $68.0622 $272.2488
5+ $61.0213 $305.1065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 178 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention