Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMMâ„¢
Package Tube
Product Status Last Time Buy
Type IGBT
Configuration 3 Phase Inverter
Current 12 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.146", 29.10mm)
Base Product Number STGIB8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-19153,STGIB8CH60TS-L-ND
Standard Package 156
Win Source Part Number 1179739-STGIB8CH60TS-L
Ultra Librarian 3D Model Ultra Librarian STGIB8CH60TS-L CAD Model

Description

STGIB8CH60TS-L Intelligent Power Module by STMicroelectronics

The STGIB8CH60TS-L is a cutting-edge Intelligent Power Module (IPM) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IPM is part of the SLLIMMâ„¢-nano series, providing a compact, high-performance inverter solution for a wide range of applications, including home appliances, fans, pumps, and other low-power motor drives.

Featuring a three-phase inverter with a 600V breakdown voltage and an 8A current rating, the STGIB8CH60TS-L is engineered to deliver efficient and reliable performance. Its design integrates power MOSFETs with an advanced gate driver, optimized for minimal power losses and excellent thermal management.

Key Features:

  • Integrated Gate Drivers: The module includes built-in gate drivers, ensuring precise control and protection for the power MOSFETs, enabling a high level of integration and simplifying the overall design process.
  • Smart Shutdown Function: A smart shutdown feature provides additional safety by promptly turning off the device in the event of an overload or fault condition, enhancing the reliability and longevity of the application.
  • Under-Voltage Lockout (UVLO): Both high-side and low-side gate drivers are equipped with UVLO to prevent operation under insufficient power supply conditions, ensuring the safe operation of the module.
  • Over-Current Protection: The IPM incorporates over-current protection, safeguarding the device and the system from potential damage caused by excessive current conditions.
  • Temperature Monitoring: An integrated temperature sensor provides feedback on the module's operating temperature, allowing for over-temperature protection and system optimization.
  • Compact Package: The STGIB8CH60TS-L is housed in a compact and insulated SMD package, which minimizes PCB space and simplifies the assembly process.

Applications:

The versatility of the STGIB8CH60TS-L makes it suitable for a variety of applications that require efficient power conversion and control. Its robust design and integrated features make it an ideal choice for:

  • Home appliances such as washing machines and refrigerators
  • Fan controllers for HVAC systems
  • Pump controllers for water distribution and treatment systems
  • General low-power motor drives requiring compact and efficient solutions

In conclusion, the STGIB8CH60TS-L by STMicroelectronics is a high-performance, integrated solution designed to meet the demands of modern power conversion and motor control applications. Its comprehensive feature set and compact design make it a valuable asset for designers looking to optimize their systems for performance and reliability.

You May Also Be Interested in

Infineon Technologies
DIP-24 Power Driver Modules RoHS
Lowest to $29.5455
ECAD model for IM564X6D
ON Semiconductor
SPMTM (Smart Power Module) General Description | SMART POWER MODULE 30A SPM32-AA
Need more? Email Us
ECAD model for FSAM30SM60A
Fairchild/ON Semiconductor
MOSFET IPM 500V 1.8A 23-DIP MOD
Need more? Email Us
ECAD model for FSB50550TB2
Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications. | IC PWR HYBRID 600V 16A SIP2
Need more? Email Us
ECAD model for IRAMX16UP60A-2
ON Semiconductor
IPM IGBT 600V 5A 26-Pin SPM26-AAA Tube / Smart Power Module | MOD SPM 600V 5A SPM26-AA
Lowest to $9.4135
ECAD model for FNB40560
SPEIPM
300V~400V 20kHz 600V 15A IGBT DIP-25-DBC Power Driver Modules RoHS
Lowest to $6.5685
ECAD model for SPE15S60F-D
Fairchild/ON Semiconductor
IGBT IPM 600V 15A 20-PWRDIP MOD
Need more? Email Us
ECAD model for FNA51560TD3
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $35.9896
ECAD model for FPDB40PH60B
Fairchild/ON Semiconductor
MOSFET IPM 600V 1.7A 23-PWRDIP
Need more? Email Us
ECAD model for FSB50260SF

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $31.7116 $95.1348
5+ $26.0200 $130.1000
8+ $25.2067 $201.6536
11+ $24.3936 $268.3296
14+ $23.5805 $330.1270
19+ $21.1410 $401.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 330 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention