EN
  • EN
  • DE

MAX7032ETJ

Part No MAX7032ETJ
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW-COST, CRYSTAL-BASED, PROGRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 925623-MAX7032ETJ
Ultra Librarian 3D Model Ultra Librarian MAX7032ETJ CAD Model

Description

Maxim Integrated MAX7032ETJ Product Overview

The MAX7032ETJ from Maxim Integrated is a sophisticated, low-power, fully integrated frequency-shift keying (FSK) transceiver designed for a variety of wireless communication applications. This versatile device operates in the 300MHz to 450MHz frequency range, making it suitable for a wide range of applications including automatic meter reading, home automation, wireless alarm systems, and industrial control.

Key Features

  • Frequency Range: The device supports a wide frequency range from 300MHz to 450MHz, allowing for flexible deployment in different regions and applications.
  • High Integration: The MAX7032 integrates a fractional-N PLL synthesizer, VCO, frequency mixer, fast-settling RSSI, and a fully buffered data output, reducing the need for external components and simplifying design.
  • Low Power Consumption: Designed for battery-powered devices, it features a low current consumption that extends battery life, with a shutdown mode for further power savings.
  • Programmable Output Power: The output power is programmable in 1dB steps up to +10dBm, providing flexibility to meet various regulatory and system requirements.
  • Adjustable Data Rates: It supports data rates from 1kbps to 256kbps, accommodating a range of communication protocols and speeds.
  • High Sensitivity: The device offers excellent receiver sensitivity, ensuring reliable communication over longer distances and in challenging environments.

Applications

  • Automatic Meter Reading (AMR)
  • Home and Building Automation
  • Wireless Alarm and Security Systems
  • Industrial Control and Monitoring
  • Remote Keyless Entry (RKE)

The MAX7032ETJ comes in a compact 32-pin TQFN package with an exposed pad, which facilitates heat dissipation and allows for operation in a wide temperature range. Its robust design and comprehensive feature set make it an ideal choice for designers looking to implement reliable wireless communication in their products without compromising on performance or efficiency.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess